Aerovox’s line of UPS capacitors are constructed with metalized polypropylene film technology using the latest design techniques and testing methods to assure high quality and long life.
Reliability essential to UPS systems is accomplished by Aerovox’s unique testing protocol. After the standard final electrical test, a high voltage five-minute burn-in/aging test is performed on all UPS capacitors, followed by five high current discharge pulses. Developed specifically for UPS capacitors, this testing protocol effectively screens out the potential for infantile or early life failures, which must be avoided in any type of UPS application.
| Aerovox Corp. | |
|---|---|
| Product Category | Capacitors |
| Product Number | Z23S2425M50N |
| Product Name | Uninterruptible Power Supply Capacitors |
| Configuration / Form Factor | Heavy Duty / Electric Power Capacitors |
| Technology | Film Capacitors |
| Applications | High Voltage Capacitor; High Current; Power Supply |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |