Aerovox Corp. Capacitors for Pulse, Flash Lamp, Laser and Custom AC DC Applications Type S

Description
Aerovox offers aluminum foil and polypropylene capacitor construction as well as single-sided metallized polypropylene for use in pulse-forming and DC filtering applications. Highlights High voltage up to 50,000 VDC Designed for user specified life Dry or oil-filled with an environmentally “green” fluid Multiple terminal configurations Metal or plastic case designs Low inductance Specifications Capacitance Range: 0.01 µF to 50,000 µF Capacitance Tolerance: ±3% to ±10% DC Voltage Range: Up to 50 kV Operating Life: Up to 100 million shots Operating Temperature Range: - 40°C to +55°C typical Higher temperature limit available Applications Utility UPS Magnetic Forming MARX Generator Banks Strobe Lights Flash Lamps Particle Accelerators Pulsed Lasers High Energy Dynodes DC Filters
Datasheet
Description
Aerovox offers aluminum foil and polypropylene capacitor construction as well as single-sided metallized polypropylene for use in pulse-forming and DC filtering applications. Highlights High voltage up to 50,000 VDC Designed for user specified life Dry or oil-filled with an environmentally “green” fluid Multiple terminal configurations Metal or plastic case designs Low inductance Specifications Capacitance Range: 0.01 µF to 50,000 µF Capacitance Tolerance: ±3% to ±10% DC Voltage Range: Up to 50 kV Operating Life: Up to 100 million shots Operating Temperature Range: - 40°C to +55°C typical Higher temperature limit available Applications Utility UPS Magnetic Forming MARX Generator Banks Strobe Lights Flash Lamps Particle Accelerators Pulsed Lasers High Energy Dynodes DC Filters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors for Pulse, Flash Lamp, Laser and Custom AC DC Applications - Type S - Aerovox Corp.
New Bedford, MA, USA
Capacitors for Pulse, Flash Lamp, Laser and Custom AC DC Applications
Type S
Capacitors for Pulse, Flash Lamp, Laser and Custom AC DC Applications Type S
Aerovox offers aluminum foil and polypropylene capacitor construction as well as single-sided metallized polypropylene for use in pulse-forming and DC filtering applications. Highlights High voltage up to 50,000 VDC Designed for user specified life Dry or oil-filled with an environmentally “green” fluid Multiple terminal configurations Metal or plastic case designs Low inductance Specifications Capacitance Range: 0.01 µF to 50,000 µF Capacitance Tolerance: ±3% to ±10% DC Voltage Range: Up to 50 kV Operating Life: Up to 100 million shots Operating Temperature Range: - 40°C to +55°C typical Higher temperature limit available Applications Utility UPS Magnetic Forming MARX Generator Banks Strobe Lights Flash Lamps Particle Accelerators Pulsed Lasers High Energy Dynodes DC Filters

Aerovox offers aluminum foil and polypropylene capacitor construction as well as single-sided metallized polypropylene for use in pulse-forming and DC filtering applications.
Highlights

  • High voltage up to 50,000 VDC
  • Designed for user specified life
  • Dry or oil-filled with an environmentally “green” fluid
  • Multiple terminal configurations
  • Metal or plastic case designs
  • Low inductance
    Specifications
  • Capacitance Range: 0.01 µF to 50,000 µF
  • Capacitance Tolerance: ±3% to ±10%
  • DC Voltage Range: Up to 50 kV
  • Operating Life: Up to 100 million shots
  • Operating Temperature Range: - 40°C to +55°C typical
  • Higher temperature limit available
    Applications
  • Utility UPS
  • Magnetic Forming
  • MARX Generator Banks
  • Strobe Lights
  • Flash Lamps
  • Particle Accelerators
  • Pulsed Lasers
  • High Energy Dynodes
  • DC Filters
Datasheet

Technical Specifications

  Aerovox Corp.
Product Category Capacitors
Product Number Type S
Product Name Capacitors for Pulse, Flash Lamp, Laser and Custom AC DC Applications
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Operating Temperature -40 to 55 C (-40 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH3R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers