Aerovox Corp. Snubber Capacitors RBPS33498KR7G

Description
Snubber capacitors are designed for the high peak current operation required for protection against transient voltages. Aerovox IGBT Snubber capacitors are offered in standard voltages of 630 VDC to 3,000 VDC for 100,000-hour operation. They are available with direct IGBT module terminals, radial wire leads, or a unique printed circuit board dual in-line pin mount. Highlights High dV/dt Direct or board mount configurations RoHS compliant Wide temperature range; low ESR Low inductance CE (IEC) 61071 certified Specifications Capacitance Range: 0.033 μF to 20.0 μF Capacitance Tolerance: ±5% to ±10% AC Voltage Range: 300 VAC to 1,000 VAC DC Voltage Range: 630 VDC to 3,000 VDC Operating Life: >100,000 hours Dissipation Factor: <0.1% @ 1 kHz Approval Certification: CE to IEC 61071 Applications include: inverters,electric vehicles, UPS, alternative energy power management systems, switch mode power supplies, motor controllers Download our catalog to view termination options
Datasheet
Description
Snubber capacitors are designed for the high peak current operation required for protection against transient voltages. Aerovox IGBT Snubber capacitors are offered in standard voltages of 630 VDC to 3,000 VDC for 100,000-hour operation. They are available with direct IGBT module terminals, radial wire leads, or a unique printed circuit board dual in-line pin mount. Highlights High dV/dt Direct or board mount configurations RoHS compliant Wide temperature range; low ESR Low inductance CE (IEC) 61071 certified Specifications Capacitance Range: 0.033 μF to 20.0 μF Capacitance Tolerance: ±5% to ±10% AC Voltage Range: 300 VAC to 1,000 VAC DC Voltage Range: 630 VDC to 3,000 VDC Operating Life: >100,000 hours Dissipation Factor: <0.1% @ 1 kHz Approval Certification: CE to IEC 61071 Applications include: inverters,electric vehicles, UPS, alternative energy power management systems, switch mode power supplies, motor controllers Download our catalog to view termination options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snubber Capacitors - RBPS33498KR7G - Aerovox Corp.
New Bedford, MA, USA
Snubber Capacitors
RBPS33498KR7G
Snubber Capacitors RBPS33498KR7G
Snubber capacitors are designed for the high peak current operation required for protection against transient voltages. Aerovox IGBT Snubber capacitors are offered in standard voltages of 630 VDC to 3,000 VDC for 100,000-hour operation. They are available with direct IGBT module terminals, radial wire leads, or a unique printed circuit board dual in-line pin mount. Highlights High dV/dt Direct or board mount configurations RoHS compliant Wide temperature range; low ESR Low inductance CE (IEC) 61071 certified Specifications Capacitance Range: 0.033 μF to 20.0 μF Capacitance Tolerance: ±5% to ±10% AC Voltage Range: 300 VAC to 1,000 VAC DC Voltage Range: 630 VDC to 3,000 VDC Operating Life: >100,000 hours Dissipation Factor: <0.1% @ 1 kHz Approval Certification: CE to IEC 61071 Applications include: inverters,electric vehicles, UPS, alternative energy power management systems, switch mode power supplies, motor controllers Download our catalog to view termination options

Snubber capacitors are designed for the high peak current operation required for protection against transient voltages. Aerovox IGBT Snubber capacitors are offered in standard voltages of 630 VDC to 3,000 VDC for 100,000-hour operation. They are available with direct IGBT module terminals, radial wire leads, or a unique printed circuit board dual in-line pin mount.
Highlights

  • High dV/dt
  • Direct or board mount configurations
  • RoHS compliant
  • Wide temperature range; low ESR
  • Low inductance
  • CE (IEC) 61071 certified Specifications
  • Capacitance Range: 0.033 μF to 20.0 μF
  • Capacitance Tolerance: ±5% to ±10%
  • AC Voltage Range: 300 VAC to 1,000 VAC
  • DC Voltage Range: 630 VDC to 3,000 VDC
  • Operating Life: >100,000 hours
  • Dissipation Factor: <0.1% @ 1 kHz
  • Approval Certification: CE to IEC 61071 Applications include: inverters,electric vehicles, UPS, alternative energy power management systems, switch mode power supplies, motor controllers
    Download our catalog to view termination options
Supplier's Site Datasheet

Technical Specifications

  Aerovox Corp.
Product Category Capacitors
Product Number RBPS33498KR7G
Product Name Snubber Capacitors
Technology Film Capacitors
Applications High Current
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers