Aerovox Corp. Snubber Capacitors RBPS20563KR9G

Description
Snubber capacitors are designed for the high peak current operation required for protection against transient voltages. Aerovox IGBT Snubber capacitors are offered in standard voltages of 630 VDC to 3,000 VDC for 100,000-hour operation. They are available with direct IGBT module terminals, radial wire leads, or a unique printed circuit board dual in-line pin mount. Highlights High dV/dt Direct or board mount configurations RoHS compliant Wide temperature range; low ESR Low inductance CE (IEC) 61071 certified Specifications Capacitance Range: 0.033 μF to 20.0 μF Capacitance Tolerance: ±5% to ±10% AC Voltage Range: 300 VAC to 1,000 VAC DC Voltage Range: 630 VDC to 3,000 VDC Operating Life: >100,000 hours Dissipation Factor: <0.1% @ 1 kHz Approval Certification: CE to IEC 61071 Applications include: inverters,electric vehicles, UPS, alternative energy power management systems, switch mode power supplies, motor controllers Download our catalog to view termination options
Datasheet
Description
Snubber capacitors are designed for the high peak current operation required for protection against transient voltages. Aerovox IGBT Snubber capacitors are offered in standard voltages of 630 VDC to 3,000 VDC for 100,000-hour operation. They are available with direct IGBT module terminals, radial wire leads, or a unique printed circuit board dual in-line pin mount. Highlights High dV/dt Direct or board mount configurations RoHS compliant Wide temperature range; low ESR Low inductance CE (IEC) 61071 certified Specifications Capacitance Range: 0.033 μF to 20.0 μF Capacitance Tolerance: ±5% to ±10% AC Voltage Range: 300 VAC to 1,000 VAC DC Voltage Range: 630 VDC to 3,000 VDC Operating Life: >100,000 hours Dissipation Factor: <0.1% @ 1 kHz Approval Certification: CE to IEC 61071 Applications include: inverters,electric vehicles, UPS, alternative energy power management systems, switch mode power supplies, motor controllers Download our catalog to view termination options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snubber Capacitors - RBPS20563KR9G - Aerovox Corp.
New Bedford, MA, USA
Snubber Capacitors
RBPS20563KR9G
Snubber Capacitors RBPS20563KR9G
Snubber capacitors are designed for the high peak current operation required for protection against transient voltages. Aerovox IGBT Snubber capacitors are offered in standard voltages of 630 VDC to 3,000 VDC for 100,000-hour operation. They are available with direct IGBT module terminals, radial wire leads, or a unique printed circuit board dual in-line pin mount. Highlights High dV/dt Direct or board mount configurations RoHS compliant Wide temperature range; low ESR Low inductance CE (IEC) 61071 certified Specifications Capacitance Range: 0.033 μF to 20.0 μF Capacitance Tolerance: ±5% to ±10% AC Voltage Range: 300 VAC to 1,000 VAC DC Voltage Range: 630 VDC to 3,000 VDC Operating Life: >100,000 hours Dissipation Factor: <0.1% @ 1 kHz Approval Certification: CE to IEC 61071 Applications include: inverters,electric vehicles, UPS, alternative energy power management systems, switch mode power supplies, motor controllers Download our catalog to view termination options

Snubber capacitors are designed for the high peak current operation required for protection against transient voltages. Aerovox IGBT Snubber capacitors are offered in standard voltages of 630 VDC to 3,000 VDC for 100,000-hour operation. They are available with direct IGBT module terminals, radial wire leads, or a unique printed circuit board dual in-line pin mount.
Highlights

  • High dV/dt
  • Direct or board mount configurations
  • RoHS compliant
  • Wide temperature range; low ESR
  • Low inductance
  • CE (IEC) 61071 certified Specifications
  • Capacitance Range: 0.033 μF to 20.0 μF
  • Capacitance Tolerance: ±5% to ±10%
  • AC Voltage Range: 300 VAC to 1,000 VAC
  • DC Voltage Range: 630 VDC to 3,000 VDC
  • Operating Life: >100,000 hours
  • Dissipation Factor: <0.1% @ 1 kHz
  • Approval Certification: CE to IEC 61071 Applications include: inverters,electric vehicles, UPS, alternative energy power management systems, switch mode power supplies, motor controllers
    Download our catalog to view termination options
Supplier's Site Datasheet

Technical Specifications

  Aerovox Corp.
Product Category Capacitors
Product Number RBPS20563KR9G
Product Name Snubber Capacitors
Technology Film Capacitors
Applications High Current
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525005P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details