Aerovox Corp. Microwave Capacitor N50H2374G

Description
Aerovox Microwave capacitors are used in voltage doubler circuits in high voltage microwave oven transformers. The robust design makes these units ideal for withstanding an AC voltage equal to two times the peak voltage of the transformer output voltage in industrial or commercial microwave applications. Highlights Dual ratings available High voltage threshold for corona Long service life designed for industrial and commercial applications Specifications Capacitance Range: 0.5 μF to 2.0 μF Capacitance Tolerance: ±3% AC Voltage Range: 1,750 VAC to 3,000 VAC Operating Temperature: 0°C to +85°C Operating Life: >3,000 hours Capacitance Stability: +1% to -1.8%; from 0°C to +85°C Approval Certification: VDE on specific models Applications include:industrial microwave heating, commercial microwave ovens,water purification
Datasheet
Description
Aerovox Microwave capacitors are used in voltage doubler circuits in high voltage microwave oven transformers. The robust design makes these units ideal for withstanding an AC voltage equal to two times the peak voltage of the transformer output voltage in industrial or commercial microwave applications. Highlights Dual ratings available High voltage threshold for corona Long service life designed for industrial and commercial applications Specifications Capacitance Range: 0.5 μF to 2.0 μF Capacitance Tolerance: ±3% AC Voltage Range: 1,750 VAC to 3,000 VAC Operating Temperature: 0°C to +85°C Operating Life: >3,000 hours Capacitance Stability: +1% to -1.8%; from 0°C to +85°C Approval Certification: VDE on specific models Applications include:industrial microwave heating, commercial microwave ovens,water purification
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microwave Capacitor - N50H2374G - Aerovox Corp.
New Bedford, MA, USA
Microwave Capacitor
N50H2374G
Microwave Capacitor N50H2374G
Aerovox Microwave capacitors are used in voltage doubler circuits in high voltage microwave oven transformers. The robust design makes these units ideal for withstanding an AC voltage equal to two times the peak voltage of the transformer output voltage in industrial or commercial microwave applications. Highlights Dual ratings available High voltage threshold for corona Long service life designed for industrial and commercial applications Specifications Capacitance Range: 0.5 μF to 2.0 μF Capacitance Tolerance: ±3% AC Voltage Range: 1,750 VAC to 3,000 VAC Operating Temperature: 0°C to +85°C Operating Life: >3,000 hours Capacitance Stability: +1% to -1.8%; from 0°C to +85°C Approval Certification: VDE on specific models Applications include:industrial microwave heating, commercial microwave ovens,water purification

Aerovox Microwave capacitors are used in voltage doubler circuits in high voltage microwave oven transformers. The robust design makes these units ideal for withstanding an AC voltage equal to two times the peak voltage of the transformer output voltage in industrial or commercial microwave applications.
Highlights

  • Dual ratings available
  • High voltage threshold for corona
  • Long service life designed for industrial and commercial applications
    Specifications
  • Capacitance Range: 0.5 μF to 2.0 μF
  • Capacitance Tolerance: ±3%
  • AC Voltage Range: 1,750 VAC to 3,000 VAC
  • Operating Temperature: 0°C to +85°C
  • Operating Life: >3,000 hours
  • Capacitance Stability: +1% to -1.8%; from 0°C to +85°C
  • Approval Certification: VDE on specific models Applications include:industrial microwave heating, commercial microwave ovens,water purification
Supplier's Site Datasheet

Technical Specifications

  Aerovox Corp.
Product Category Capacitors
Product Number N50H2374G
Product Name Microwave Capacitor
Technology Film Capacitors
Applications RF / Microwave
Capacitance Type Fixed
Operating Temperature 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers