Aerovox Corp. Cap, Motor Start Ac Electrolytic, 88Uf; Dielectric Type Aerovox MSC125V88

Description
CAP, MOTOR START AC ELECTROLYTIC, 88UF; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:88µF; Capacitance Tolerance:-; Capacitor Mounting:Panel Mount; Voltage(AC):125V; Lead Spacing:12.7mm; dv/dt Rating:-; Height:69.85mm
Description
CAP, MOTOR START AC ELECTROLYTIC, 88UF; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:88µF; Capacitance Tolerance:-; Capacitor Mounting:Panel Mount; Voltage(AC):125V; Lead Spacing:12.7mm; dv/dt Rating:-; Height:69.85mm

Suppliers

Company
Product
Description
Supplier Links
Cap, Motor Start Ac Electrolytic, 88Uf; Dielectric Type Aerovox - 40P9166 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Motor Start Ac Electrolytic, 88Uf; Dielectric Type Aerovox
40P9166
Cap, Motor Start Ac Electrolytic, 88Uf; Dielectric Type Aerovox 40P9166
CAP, MOTOR START AC ELECTROLYTIC, 88UF; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:88µF; Capacitance Tolerance:-; Capacitor Mounting:Panel Mount; Voltage(AC):125V; Lead Spacing:12.7mm; dv/dt Rating:-; Height:69.85mm

CAP, MOTOR START AC ELECTROLYTIC, 88UF; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:88µF; Capacitance Tolerance:-; Capacitor Mounting:Panel Mount; Voltage(AC):125V; Lead Spacing:12.7mm; dv/dt Rating:-; Height:69.85mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 40P9166
Product Name Cap, Motor Start Ac Electrolytic, 88Uf; Dielectric Type Aerovox
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details