Aerovox Corp. AeroPower Power Factor Correction Capacitor AMP0010D33S

Description
Aerovox manufactures both single- and three-phase AeroPower brand power factor correction capacitors up to 4,800 VAC. Designed for high reliability applications, they have a life rating of over 200,000 hours and are manufactured to withstand harmonic currents. Special high harmonic versions are available. Highlights Both European and N. American versions available Long life Over-current rating to 150% Over-voltage rating to 120% Includes discharge resistors Large 325 KVAR capacitors available Loss of KVAR/fault detection Specifications Capacitance Range: 0.5 to 325 KVAR Capacitance Tolerance: 0 to ±15% AC Voltage Range: 240 to 4,800 VAC; single- or three-phase Rated Frequency: 50 or 60 Hz Capacitor Connection: 3-phase, internal delta connection standard; wye available on request Operating Life: >200,000 hours Total Losses: <0.5 Watts / KVAR at 60 Hz, 25°C Operating Temperature Range: -40°C to +46°C Approval Certification: UL, cUL, (±600 VAC) Applications include: power factor correction systems, harmonic filters, alternative energy power systems, induction heating capacitor alternatives Please download catalog for complete technical information and relevant formulas.
Datasheet
Description
Aerovox manufactures both single- and three-phase AeroPower brand power factor correction capacitors up to 4,800 VAC. Designed for high reliability applications, they have a life rating of over 200,000 hours and are manufactured to withstand harmonic currents. Special high harmonic versions are available. Highlights Both European and N. American versions available Long life Over-current rating to 150% Over-voltage rating to 120% Includes discharge resistors Large 325 KVAR capacitors available Loss of KVAR/fault detection Specifications Capacitance Range: 0.5 to 325 KVAR Capacitance Tolerance: 0 to ±15% AC Voltage Range: 240 to 4,800 VAC; single- or three-phase Rated Frequency: 50 or 60 Hz Capacitor Connection: 3-phase, internal delta connection standard; wye available on request Operating Life: >200,000 hours Total Losses: <0.5 Watts / KVAR at 60 Hz, 25°C Operating Temperature Range: -40°C to +46°C Approval Certification: UL, cUL, (±600 VAC) Applications include: power factor correction systems, harmonic filters, alternative energy power systems, induction heating capacitor alternatives Please download catalog for complete technical information and relevant formulas.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AeroPower Power Factor Correction Capacitor - AMP0010D33S - Aerovox Corp.
New Bedford, MA, USA
AeroPower Power Factor Correction Capacitor
AMP0010D33S
AeroPower Power Factor Correction Capacitor AMP0010D33S
Aerovox manufactures both single- and three-phase AeroPower brand power factor correction capacitors up to 4,800 VAC. Designed for high reliability applications, they have a life rating of over 200,000 hours and are manufactured to withstand harmonic currents. Special high harmonic versions are available. Highlights Both European and N. American versions available Long life Over-current rating to 150% Over-voltage rating to 120% Includes discharge resistors Large 325 KVAR capacitors available Loss of KVAR/fault detection Specifications Capacitance Range: 0.5 to 325 KVAR Capacitance Tolerance: 0 to ±15% AC Voltage Range: 240 to 4,800 VAC; single- or three-phase Rated Frequency: 50 or 60 Hz Capacitor Connection: 3-phase, internal delta connection standard; wye available on request Operating Life: >200,000 hours Total Losses: <0.5 Watts / KVAR at 60 Hz, 25°C Operating Temperature Range: -40°C to +46°C Approval Certification: UL, cUL, (±600 VAC) Applications include: power factor correction systems, harmonic filters, alternative energy power systems, induction heating capacitor alternatives Please download catalog for complete technical information and relevant formulas.

Aerovox manufactures both single- and three-phase AeroPower brand power factor correction capacitors up to 4,800 VAC. Designed for high reliability applications, they have a life rating of over 200,000 hours and are manufactured to withstand harmonic currents. Special high harmonic versions are available.
Highlights

  • Both European and N. American versions available
  • Long life
  • Over-current rating to 150%
  • Over-voltage rating to 120%
  • Includes discharge resistors
  • Large 325 KVAR capacitors available
  • Loss of KVAR/fault detection
    Specifications
  • Capacitance Range: 0.5 to 325 KVAR
  • Capacitance Tolerance: 0 to ±15%
  • AC Voltage Range: 240 to 4,800 VAC; single- or three-phase
  • Rated Frequency: 50 or 60 Hz
  • Capacitor Connection: 3-phase, internal delta connection standard; wye available on request
  • Operating Life: >200,000 hours
  • Total Losses: <0.5 Watts / KVAR at 60 Hz, 25°C
  • Operating Temperature Range: -40°C to +46°C
  • Approval Certification: UL, cUL, (±600 VAC)
    Applications include: power factor correction systems, harmonic filters, alternative energy power systems, induction heating capacitor alternatives Please download catalog for complete technical information and relevant formulas.
Supplier's Site Datasheet

Technical Specifications

  Aerovox Corp.
Product Category Capacitors
Product Number AMP0010D33S
Product Name AeroPower Power Factor Correction Capacitor
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Technology Film Capacitors
Applications General Purpose; Power Factor Correction
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details