Aerotech, Inc. Mechanical-Bearing Lead-Screw Z-Axis Stage VTS300

Description
Design Features Extreme load carrying capability, up to 450 kg, in a compact package Small stage footprint High resolution to 0.064 µm Lead screw does not back-drive, allowing "set and forget" operation and excellent in-position stability Vacuum compatible
Datasheet
Description
Design Features Extreme load carrying capability, up to 450 kg, in a compact package Small stage footprint High resolution to 0.064 µm Lead screw does not back-drive, allowing "set and forget" operation and excellent in-position stability Vacuum compatible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical-Bearing Lead-Screw Z-Axis Stage - VTS300 - Aerotech, Inc.
Pittsburgh, PA, USA
Mechanical-Bearing Lead-Screw Z-Axis Stage
VTS300
Mechanical-Bearing Lead-Screw Z-Axis Stage VTS300
Design Features Extreme load carrying capability, up to 450 kg, in a compact package Small stage footprint High resolution to 0.064 µm Lead screw does not back-drive, allowing "set and forget" operation and excellent in-position stability Vacuum compatible

Design Features

  • Extreme load carrying capability, up to 450 kg, in a compact package
  • Small stage footprint
  • High resolution to 0.064 µm
  • Lead screw does not back-drive, allowing "set and forget" operation and excellent in-position stability
  • Vacuum compatible
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number VTS300
Product Name Mechanical-Bearing Lead-Screw Z-Axis Stage
Axis Configuration Z Axis Only
Z-Axis Travel 1.97 to 7.87 inch (50 to 200 mm)
Rated Speed 0.1969 in/sec (0.3000 m/min)
Carriage Load 66.15 to 992 lbs (30 to 450 kg)
Positioning Accuracy 0.0250 to 0.1000 inch/inch (0.0250 to 0.1000 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 2201MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGST-6-40-Y12A - Festo Corporation
Specs
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 19.69 in/sec (30 m/min)
Bearing Type Ball/Roller Bearing
View Details
Fiber Alignment Stage, ULTRAlign, Left-Handed, 6 mm XZ 13 mm Y Travel, 8-32 - 561D-XYZ-LH - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.2362 inch (6 mm)
Y-Axis Travel 0.5118 inch (13 mm)
View Details