Aerotech, Inc. Mechanical Bearing, Ball-Screw Stage PRO280SL and SLE

Description
Design Features Improved second-generation design High-performance in a cost-effective package Rugged mechanical construction Optional linear encoder 12 models with travels from 300 mm to 1000 mm Vacuum and cleanroom versions available The PRO280SL and PRO280SLE are Aerotech’s second-generation PRO280 stage designs with many improvements and added features. Enhanced positioning specifications coupled with competitive pricing make the PRO280SL/SLE stage the ideal choice for both medium and high-performance applications. The design is similar to the PRO225SL/SLE series, providing additional load capacity and stiffness with larger bearings and a wider cross-section. Rugged Mechanical Construction A long-life recirculating linear guide bearing system and a low-friction sealing solution make the PRO280SL/SLE an attractive solution for industrial applications such as laser machining. The basic external construction of the PRO280SL/SLE design provides protection from debris while the side-seals prevent dirt and particulates from entering the stage. The curved hard-cover design provides a natural shape that prevents excessive debris from collecting on the stage. Linear Encoder Option For applications requiring direct-metrology of the output carriage, the PRO280SLE integrates a direct linear encoder that is protected by the stage sealing system. Amplified sine, digital TTL output, and absolute encoders are available as standard options for linear feedback. Design and Integration Flexibility The PRO280SL/SLE is designed with many standard features and options that make the design incredibly flexible and allow it to be easily tailored to a specific application. The PRO280SL/SLE is available in 12 different models with travels ranging from 300 mm to 1000 mm and speeds up to 220 mm/s. The base mounting holes are accessible from the outside of the stage allowing for easy mounting. Standard mounting holes for both English and metric optical tables are present in all travels. The tabletop is available with both English and metric mounting patterns and can be ordered with brush attachments to clear any debris that may collect on the stage hard cover. Tabletops with hole patterns that allow the direct attachment of Aerotech’s ADRS, ACS-LP, ADRT, ACS, CCS, ALAR, and AGR rotary stages are also available. Aerotech BM or BMS series brushless servomotors are available with a variety of encoder options providing net electronic resolutions ranging from 0.5 μm down to sub-nm. A holding brake can be added to the motor for vertical applications. A motor foldback kit is available for spaceconstrained applications to reduce the overall stage length. The PRO280SL/SLE series is also available with cleanroom preparation and vacuum versions.
Description
Design Features Improved second-generation design High-performance in a cost-effective package Rugged mechanical construction Optional linear encoder 12 models with travels from 300 mm to 1000 mm Vacuum and cleanroom versions available The PRO280SL and PRO280SLE are Aerotech’s second-generation PRO280 stage designs with many improvements and added features. Enhanced positioning specifications coupled with competitive pricing make the PRO280SL/SLE stage the ideal choice for both medium and high-performance applications. The design is similar to the PRO225SL/SLE series, providing additional load capacity and stiffness with larger bearings and a wider cross-section. Rugged Mechanical Construction A long-life recirculating linear guide bearing system and a low-friction sealing solution make the PRO280SL/SLE an attractive solution for industrial applications such as laser machining. The basic external construction of the PRO280SL/SLE design provides protection from debris while the side-seals prevent dirt and particulates from entering the stage. The curved hard-cover design provides a natural shape that prevents excessive debris from collecting on the stage. Linear Encoder Option For applications requiring direct-metrology of the output carriage, the PRO280SLE integrates a direct linear encoder that is protected by the stage sealing system. Amplified sine, digital TTL output, and absolute encoders are available as standard options for linear feedback. Design and Integration Flexibility The PRO280SL/SLE is designed with many standard features and options that make the design incredibly flexible and allow it to be easily tailored to a specific application. The PRO280SL/SLE is available in 12 different models with travels ranging from 300 mm to 1000 mm and speeds up to 220 mm/s. The base mounting holes are accessible from the outside of the stage allowing for easy mounting. Standard mounting holes for both English and metric optical tables are present in all travels. The tabletop is available with both English and metric mounting patterns and can be ordered with brush attachments to clear any debris that may collect on the stage hard cover. Tabletops with hole patterns that allow the direct attachment of Aerotech’s ADRS, ACS-LP, ADRT, ACS, CCS, ALAR, and AGR rotary stages are also available. Aerotech BM or BMS series brushless servomotors are available with a variety of encoder options providing net electronic resolutions ranging from 0.5 μm down to sub-nm. A holding brake can be added to the motor for vertical applications. A motor foldback kit is available for spaceconstrained applications to reduce the overall stage length. The PRO280SL/SLE series is also available with cleanroom preparation and vacuum versions.

Suppliers

Company
Product
Description
Supplier Links
Mechanical Bearing, Ball-Screw Stage - PRO280SL and SLE - Aerotech, Inc.
Pittsburgh, PA, USA
Mechanical Bearing, Ball-Screw Stage
PRO280SL and SLE
Mechanical Bearing, Ball-Screw Stage PRO280SL and SLE
Design Features Improved second-generation design High-performance in a cost-effective package Rugged mechanical construction Optional linear encoder 12 models with travels from 300 mm to 1000 mm Vacuum and cleanroom versions available The PRO280SL and PRO280SLE are Aerotech’s second-generation PRO280 stage designs with many improvements and added features. Enhanced positioning specifications coupled with competitive pricing make the PRO280SL/SLE stage the ideal choice for both medium and high-performance applications. The design is similar to the PRO225SL/SLE series, providing additional load capacity and stiffness with larger bearings and a wider cross-section. Rugged Mechanical Construction A long-life recirculating linear guide bearing system and a low-friction sealing solution make the PRO280SL/SLE an attractive solution for industrial applications such as laser machining. The basic external construction of the PRO280SL/SLE design provides protection from debris while the side-seals prevent dirt and particulates from entering the stage. The curved hard-cover design provides a natural shape that prevents excessive debris from collecting on the stage. Linear Encoder Option For applications requiring direct-metrology of the output carriage, the PRO280SLE integrates a direct linear encoder that is protected by the stage sealing system. Amplified sine, digital TTL output, and absolute encoders are available as standard options for linear feedback. Design and Integration Flexibility The PRO280SL/SLE is designed with many standard features and options that make the design incredibly flexible and allow it to be easily tailored to a specific application. The PRO280SL/SLE is available in 12 different models with travels ranging from 300 mm to 1000 mm and speeds up to 220 mm/s. The base mounting holes are accessible from the outside of the stage allowing for easy mounting. Standard mounting holes for both English and metric optical tables are present in all travels. The tabletop is available with both English and metric mounting patterns and can be ordered with brush attachments to clear any debris that may collect on the stage hard cover. Tabletops with hole patterns that allow the direct attachment of Aerotech’s ADRS, ACS-LP, ADRT, ACS, CCS, ALAR, and AGR rotary stages are also available. Aerotech BM or BMS series brushless servomotors are available with a variety of encoder options providing net electronic resolutions ranging from 0.5 μm down to sub-nm. A holding brake can be added to the motor for vertical applications. A motor foldback kit is available for spaceconstrained applications to reduce the overall stage length. The PRO280SL/SLE series is also available with cleanroom preparation and vacuum versions.

Design Features

  • Improved second-generation design
  • High-performance in a cost-effective package
  • Rugged mechanical construction
  • Optional linear encoder
  • 12 models with travels from 300 mm to 1000 mm
  • Vacuum and cleanroom versions available

The PRO280SL and PRO280SLE are Aerotech’s second-generation
PRO280 stage designs with many improvements and added features. Enhanced positioning specifications coupled with competitive pricing make the PRO280SL/SLE stage the ideal choice for both medium and high-performance applications. The design is similar to the PRO225SL/SLE series, providing additional load capacity and stiffness with larger bearings and a wider cross-section.

Rugged Mechanical Construction

A long-life recirculating linear guide bearing system and a low-friction sealing solution make the PRO280SL/SLE an attractive solution for industrial applications such as laser machining. The basic external construction of the PRO280SL/SLE design provides protection from debris while the side-seals prevent dirt and particulates from entering the stage. The curved hard-cover design provides a natural shape that prevents excessive debris from collecting on the stage.

Linear Encoder Option

For applications requiring direct-metrology of the output carriage, the PRO280SLE integrates a direct linear encoder that is protected by the stage sealing system. Amplified sine, digital TTL output, and absolute encoders are available as standard options for linear feedback.

Design and Integration Flexibility

The PRO280SL/SLE is designed with many standard features and options that make the design incredibly flexible and allow it to be easily tailored to a specific application. The PRO280SL/SLE is available in 12 different models with travels ranging from 300 mm to 1000 mm and speeds up to 220 mm/s.

The base mounting holes are accessible from the outside of the stage allowing for easy mounting. Standard mounting holes for both English and metric optical tables are present in all travels. The tabletop is available with both English and metric mounting patterns and can be ordered with brush attachments to clear any debris that may collect on the stage hard cover. Tabletops with hole patterns that allow the direct attachment of Aerotech’s ADRS, ACS-LP, ADRT, ACS, CCS, ALAR, and AGR rotary stages are also available.

Aerotech BM or BMS series brushless servomotors are available with a variety of encoder options providing net electronic resolutions ranging from 0.5 μm down to sub-nm. A holding brake can be added to the motor for vertical applications. A motor foldback kit is available for spaceconstrained applications to reduce the overall stage length.

The PRO280SL/SLE series is also available with cleanroom preparation and vacuum versions.

Supplier's Site

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number PRO280SL and SLE
Product Name Mechanical Bearing, Ball-Screw Stage
Stroke or X-Axis Travel 11.81 to 39.37 inch (300 to 1000 mm)
Positioning Accuracy 1.00E-3 to 0.0180 inch/inch (1.00E-3 to 0.0180 mm/mm)
Orientation Horizontal
Bearing Type Mechanical Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Side Drive Positioning Stage - 201SDMM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Linear Guide Blocks - 360895 - RS Components, Ltd.
Specs
Carriage Load 21129 lbs (9582 kg)
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details