Aerotech, Inc. Mechanical Bearing, Ball-Screw Stage PRO225SL and SLE

Description
Design Features Improved second-generation design High-performance in a cost-effective package Rugged mechanical construction Optional linear encoder 20 models with travels from 100 mm to 1000 mm Vacuum and cleanroom versions available The PRO225SL and PRO225SLE are Aerotech’s second-generation PRO225 stage designs with many improvements and added features. Enhanced positioning specifications coupled with competitive pricing make the PRO225SL/SLE stage the ideal choice for both medium and high-performance applications. The design is similar to the PRO165SL/SLE series, providing additional load capacity and stiffness with larger bearings and a wider cross-section. Rugged Mechanical Construction A long-life recirculating linear guide bearing system and a low-friction sealing solution make the PRO225SL/SLE an attractive solution for industrial applications such as laser machining. The basic external construction of the PRO225SL/SLE design provides protection from debris while the side-seals prevent dirt and particulates from entering the stage. The curved hard-cover design provides a natural shape that prevents excessive debris from collecting on the stage. Linear Encoder Option For applications requiring direct-metrology of the output carriage, the PRO225SLE integrates a direct linear encoder that is protected by the stage sealing system. Amplified sine, digital TTL output, and absolute encoders are available as standard options for linear feedback. Design and Integration Flexibility The PRO225SL/SLE is designed with many standard features and options that make the design incredibly flexible and allow it to be easily tailored to a specific application. The PRO225SL/SLE is available in 20 different models with travels ranging from 100 mm to 1000 mm and speeds up to 220 mm/s. The base mounting holes are accessible from the outside of the stage allowing for easy mounting. Standard mounting holes for both English and metric optical tables are present in all travels. The tabletop is available with both English and metric mounting patterns and can be ordered with brush attachments to clear any debris that may collect on the stage hard cover. Tabletops with hole patterns that allow the direct attachment of Aerotech’s ADRS, ACS-LP, ADRT, ACS, CCS, ALAR, and AGR rotary stages are also available. Aerotech BM or BMS series brushless servomotors are available with a variety of encoder options providing net electronic resolutions ranging from 0.5 μm down to sub-nm. A holding brake can be added to the motor for vertical applications. A motor foldback kit is available for spaceconstrained applications to reduce the overall stage length. The PRO255SL/SLE series is also available with cleanroom preparation and vacuum versions.
Description
Design Features Improved second-generation design High-performance in a cost-effective package Rugged mechanical construction Optional linear encoder 20 models with travels from 100 mm to 1000 mm Vacuum and cleanroom versions available The PRO225SL and PRO225SLE are Aerotech’s second-generation PRO225 stage designs with many improvements and added features. Enhanced positioning specifications coupled with competitive pricing make the PRO225SL/SLE stage the ideal choice for both medium and high-performance applications. The design is similar to the PRO165SL/SLE series, providing additional load capacity and stiffness with larger bearings and a wider cross-section. Rugged Mechanical Construction A long-life recirculating linear guide bearing system and a low-friction sealing solution make the PRO225SL/SLE an attractive solution for industrial applications such as laser machining. The basic external construction of the PRO225SL/SLE design provides protection from debris while the side-seals prevent dirt and particulates from entering the stage. The curved hard-cover design provides a natural shape that prevents excessive debris from collecting on the stage. Linear Encoder Option For applications requiring direct-metrology of the output carriage, the PRO225SLE integrates a direct linear encoder that is protected by the stage sealing system. Amplified sine, digital TTL output, and absolute encoders are available as standard options for linear feedback. Design and Integration Flexibility The PRO225SL/SLE is designed with many standard features and options that make the design incredibly flexible and allow it to be easily tailored to a specific application. The PRO225SL/SLE is available in 20 different models with travels ranging from 100 mm to 1000 mm and speeds up to 220 mm/s. The base mounting holes are accessible from the outside of the stage allowing for easy mounting. Standard mounting holes for both English and metric optical tables are present in all travels. The tabletop is available with both English and metric mounting patterns and can be ordered with brush attachments to clear any debris that may collect on the stage hard cover. Tabletops with hole patterns that allow the direct attachment of Aerotech’s ADRS, ACS-LP, ADRT, ACS, CCS, ALAR, and AGR rotary stages are also available. Aerotech BM or BMS series brushless servomotors are available with a variety of encoder options providing net electronic resolutions ranging from 0.5 μm down to sub-nm. A holding brake can be added to the motor for vertical applications. A motor foldback kit is available for spaceconstrained applications to reduce the overall stage length. The PRO255SL/SLE series is also available with cleanroom preparation and vacuum versions.

Suppliers

Company
Product
Description
Supplier Links
Mechanical Bearing, Ball-Screw Stage - PRO225SL and SLE - Aerotech, Inc.
Pittsburgh, PA, USA
Mechanical Bearing, Ball-Screw Stage
PRO225SL and SLE
Mechanical Bearing, Ball-Screw Stage PRO225SL and SLE
Design Features Improved second-generation design High-performance in a cost-effective package Rugged mechanical construction Optional linear encoder 20 models with travels from 100 mm to 1000 mm Vacuum and cleanroom versions available The PRO225SL and PRO225SLE are Aerotech’s second-generation PRO225 stage designs with many improvements and added features. Enhanced positioning specifications coupled with competitive pricing make the PRO225SL/SLE stage the ideal choice for both medium and high-performance applications. The design is similar to the PRO165SL/SLE series, providing additional load capacity and stiffness with larger bearings and a wider cross-section. Rugged Mechanical Construction A long-life recirculating linear guide bearing system and a low-friction sealing solution make the PRO225SL/SLE an attractive solution for industrial applications such as laser machining. The basic external construction of the PRO225SL/SLE design provides protection from debris while the side-seals prevent dirt and particulates from entering the stage. The curved hard-cover design provides a natural shape that prevents excessive debris from collecting on the stage. Linear Encoder Option For applications requiring direct-metrology of the output carriage, the PRO225SLE integrates a direct linear encoder that is protected by the stage sealing system. Amplified sine, digital TTL output, and absolute encoders are available as standard options for linear feedback. Design and Integration Flexibility The PRO225SL/SLE is designed with many standard features and options that make the design incredibly flexible and allow it to be easily tailored to a specific application. The PRO225SL/SLE is available in 20 different models with travels ranging from 100 mm to 1000 mm and speeds up to 220 mm/s. The base mounting holes are accessible from the outside of the stage allowing for easy mounting. Standard mounting holes for both English and metric optical tables are present in all travels. The tabletop is available with both English and metric mounting patterns and can be ordered with brush attachments to clear any debris that may collect on the stage hard cover. Tabletops with hole patterns that allow the direct attachment of Aerotech’s ADRS, ACS-LP, ADRT, ACS, CCS, ALAR, and AGR rotary stages are also available. Aerotech BM or BMS series brushless servomotors are available with a variety of encoder options providing net electronic resolutions ranging from 0.5 μm down to sub-nm. A holding brake can be added to the motor for vertical applications. A motor foldback kit is available for spaceconstrained applications to reduce the overall stage length. The PRO255SL/SLE series is also available with cleanroom preparation and vacuum versions.

Design Features

  • Improved second-generation design
  • High-performance in a cost-effective package
  • Rugged mechanical construction
  • Optional linear encoder
  • 20 models with travels from 100 mm to 1000 mm
  • Vacuum and cleanroom versions available

The PRO225SL and PRO225SLE are Aerotech’s second-generation PRO225 stage designs with many improvements and added features. Enhanced positioning specifications coupled with competitive pricing make the PRO225SL/SLE stage the ideal choice for both medium and high-performance applications. The design is similar to the PRO165SL/SLE series, providing additional load capacity and stiffness with larger bearings and a wider cross-section.

Rugged Mechanical Construction

A long-life recirculating linear guide bearing system and a low-friction sealing solution make the PRO225SL/SLE an attractive solution for industrial applications such as laser machining. The basic external construction of the PRO225SL/SLE design provides protection from debris while the side-seals prevent dirt and particulates from entering the stage. The curved hard-cover design provides a natural shape that prevents excessive debris from collecting on the stage.

Linear Encoder Option

For applications requiring direct-metrology of the output carriage, the PRO225SLE integrates a direct linear encoder that is protected by the stage sealing system. Amplified sine, digital TTL output, and absolute encoders are available as standard options for linear feedback.

Design and Integration Flexibility

The PRO225SL/SLE is designed with many standard features and options that make the design incredibly flexible and allow it to be easily tailored to a specific application. The PRO225SL/SLE is available in 20 different models with travels ranging from 100 mm to 1000 mm and speeds up to 220 mm/s.

The base mounting holes are accessible from the outside of the stage allowing for easy mounting. Standard mounting holes for both English and metric optical tables are present in all travels. The tabletop is available with both English and metric mounting patterns and can be ordered with brush attachments to clear any debris that may collect on the stage hard cover. Tabletops with hole patterns that allow the direct attachment of Aerotech’s ADRS, ACS-LP, ADRT, ACS, CCS, ALAR, and AGR rotary stages are also available.

Aerotech BM or BMS series brushless servomotors are available with a variety of encoder options providing net electronic resolutions ranging from 0.5 μm down to sub-nm. A holding brake can be added to the motor for vertical applications. A motor foldback kit is available for spaceconstrained applications to reduce the overall stage length.

The PRO255SL/SLE series is also available with cleanroom preparation and vacuum versions.

Supplier's Site

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number PRO225SL and SLE
Product Name Mechanical Bearing, Ball-Screw Stage
Stroke or X-Axis Travel 3.94 to 39.37 inch (100 to 1000 mm)
Positioning Accuracy 1.00E-3 to 0.0180 inch/inch (1.00E-3 to 0.0180 mm/mm)
Orientation Horizontal
Bearing Type Mechanical Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Mini slide - DGST-25-80-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 3.15 inch (80 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Linear Stage - MPMA-BCBI0F6A0-S1C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Stroke or X-Axis Travel 31.5 inch (800 mm)
Y-Axis Travel 22.05 inch (560 mm)
Z-Axis Travel 0.0 inch (0.0 mm)
View Details
Linear Motion - Slide Rail - FBL51H+457L - THK America, Inc.
Specs
Stroke or X-Axis Travel 19.02 inch (483 mm)
View Details