Aerotech, Inc. Two Axis, Mechanical Bearing, Ball-Screw Stage PlanarSL-100XY

Description
Design Features Integrated, low-profile, XY, ball-screw stage Long-life linear motion guide bearing system Optional low thermal expansion glass linear encoder Cost-effective, high-precision planar performance Aerotech’s PlanarSL mechanical bearing, ball-screw-driven XY stages offer exceptional performance in a cost-effective, low-profile package. Combining two axes of motion in a compact package, the PlanarSL is the perfect solution for applications ranging from surface metrology to general high-precision automation. Robust, High-Precision Design The PlanarSL comes standard with a precision-ground and preloaded ball screw. Unlike competitive designs where the ball screw is positioned on the side or off-center, the PlanarSL is designed to drive directly through the centers of friction and stiffness resulting in superior geometric performance and accuracy. High-precision linear motion guide bearings provide excellent straightness and flatness performance while supplying optimal support of the moving carriage over the entire XY travel. Using careful design and years of experience in precision motion systems, the PlanarSL structural elements have been optimized for the highest possible planar performance. Optional Low Thermal-Expansion Linear Encoder Unlike competitive designs using steel (13 ppm/˚C) or glass scales with 8 ppm/˚C thermal expansion coefficients, the PlanarSL is available with low-thermal expansion (3.3 ppm/˚C) precision glass scales on both axes allowing for high-accuracy and repeatable positioning over long periods of time. The linear encoder, available with amplified sine (1 Vpp) or 0.1 µm TTL digital outputs, is mounted near the centers of action, again providing an optimized stage solution for high-accuracy positioning. Configuration Options The PlanarSL is available standard with a 24 VDC bipolar stepper motor. Aerotech can also provide brushless and brush DC motors with high-resolution rotary encoders preconfigured for use with Aerotech controls. Wide Variety of Control Options A wide selection of state-of-the-art motion controllers is available to control the PlanarSL series. This suite of software and drive electronics provides various cost and performance levels to meet the needs of any application.
Datasheet
Description
Design Features Integrated, low-profile, XY, ball-screw stage Long-life linear motion guide bearing system Optional low thermal expansion glass linear encoder Cost-effective, high-precision planar performance Aerotech’s PlanarSL mechanical bearing, ball-screw-driven XY stages offer exceptional performance in a cost-effective, low-profile package. Combining two axes of motion in a compact package, the PlanarSL is the perfect solution for applications ranging from surface metrology to general high-precision automation. Robust, High-Precision Design The PlanarSL comes standard with a precision-ground and preloaded ball screw. Unlike competitive designs where the ball screw is positioned on the side or off-center, the PlanarSL is designed to drive directly through the centers of friction and stiffness resulting in superior geometric performance and accuracy. High-precision linear motion guide bearings provide excellent straightness and flatness performance while supplying optimal support of the moving carriage over the entire XY travel. Using careful design and years of experience in precision motion systems, the PlanarSL structural elements have been optimized for the highest possible planar performance. Optional Low Thermal-Expansion Linear Encoder Unlike competitive designs using steel (13 ppm/˚C) or glass scales with 8 ppm/˚C thermal expansion coefficients, the PlanarSL is available with low-thermal expansion (3.3 ppm/˚C) precision glass scales on both axes allowing for high-accuracy and repeatable positioning over long periods of time. The linear encoder, available with amplified sine (1 Vpp) or 0.1 µm TTL digital outputs, is mounted near the centers of action, again providing an optimized stage solution for high-accuracy positioning. Configuration Options The PlanarSL is available standard with a 24 VDC bipolar stepper motor. Aerotech can also provide brushless and brush DC motors with high-resolution rotary encoders preconfigured for use with Aerotech controls. Wide Variety of Control Options A wide selection of state-of-the-art motion controllers is available to control the PlanarSL series. This suite of software and drive electronics provides various cost and performance levels to meet the needs of any application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Axis, Mechanical Bearing, Ball-Screw Stage - PlanarSL-100XY - Aerotech, Inc.
Pittsburgh, PA, USA
Two Axis, Mechanical Bearing, Ball-Screw Stage
PlanarSL-100XY
Two Axis, Mechanical Bearing, Ball-Screw Stage PlanarSL-100XY
Design Features Integrated, low-profile, XY, ball-screw stage Long-life linear motion guide bearing system Optional low thermal expansion glass linear encoder Cost-effective, high-precision planar performance Aerotech’s PlanarSL mechanical bearing, ball-screw-driven XY stages offer exceptional performance in a cost-effective, low-profile package. Combining two axes of motion in a compact package, the PlanarSL is the perfect solution for applications ranging from surface metrology to general high-precision automation. Robust, High-Precision Design The PlanarSL comes standard with a precision-ground and preloaded ball screw. Unlike competitive designs where the ball screw is positioned on the side or off-center, the PlanarSL is designed to drive directly through the centers of friction and stiffness resulting in superior geometric performance and accuracy. High-precision linear motion guide bearings provide excellent straightness and flatness performance while supplying optimal support of the moving carriage over the entire XY travel. Using careful design and years of experience in precision motion systems, the PlanarSL structural elements have been optimized for the highest possible planar performance. Optional Low Thermal-Expansion Linear Encoder Unlike competitive designs using steel (13 ppm/˚C) or glass scales with 8 ppm/˚C thermal expansion coefficients, the PlanarSL is available with low-thermal expansion (3.3 ppm/˚C) precision glass scales on both axes allowing for high-accuracy and repeatable positioning over long periods of time. The linear encoder, available with amplified sine (1 Vpp) or 0.1 µm TTL digital outputs, is mounted near the centers of action, again providing an optimized stage solution for high-accuracy positioning. Configuration Options The PlanarSL is available standard with a 24 VDC bipolar stepper motor. Aerotech can also provide brushless and brush DC motors with high-resolution rotary encoders preconfigured for use with Aerotech controls. Wide Variety of Control Options A wide selection of state-of-the-art motion controllers is available to control the PlanarSL series. This suite of software and drive electronics provides various cost and performance levels to meet the needs of any application.

Design Features

  • Integrated, low-profile, XY, ball-screw stage
  • Long-life linear motion guide bearing system
  • Optional low thermal expansion glass linear encoder
  • Cost-effective, high-precision planar performance

Aerotech’s PlanarSL mechanical bearing, ball-screw-driven XY stages offer exceptional performance in a cost-effective, low-profile package. Combining two axes of motion in a compact package, the PlanarSL is the perfect solution for applications ranging from surface metrology to general high-precision automation.

Robust, High-Precision Design

The PlanarSL comes standard with a precision-ground and preloaded ball screw. Unlike competitive designs where the ball screw is positioned on the side or off-center, the PlanarSL is designed to drive directly through the centers of friction and stiffness resulting in superior geometric performance and accuracy.
High-precision linear motion guide bearings provide excellent straightness and flatness performance while supplying optimal support of the moving carriage over the entire XY travel. Using careful design and years of experience in precision motion systems, the PlanarSL structural elements have been optimized for the highest possible planar performance.

Optional Low Thermal-Expansion Linear Encoder

Unlike competitive designs using steel (13 ppm/˚C) or glass scales with 8 ppm/˚C thermal expansion coefficients, the PlanarSL is available with low-thermal expansion (3.3 ppm/˚C) precision glass scales on both axes allowing for high-accuracy and repeatable positioning over long periods of time. The linear encoder, available with amplified sine (1 Vpp) or 0.1 µm TTL digital outputs, is mounted near the centers of action, again providing an optimized stage solution for high-accuracy positioning.

Configuration Options

The PlanarSL is available standard with a 24 VDC bipolar stepper motor. Aerotech can also provide brushless and brush DC motors with high-resolution rotary encoders preconfigured for use with Aerotech controls.

Wide Variety of Control Options

A wide selection of state-of-the-art motion controllers is available to control the PlanarSL series. This suite of software and drive electronics provides various cost and performance levels to meet the needs of any application.

Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number PlanarSL-100XY
Product Name Two Axis, Mechanical Bearing, Ball-Screw Stage
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 3.94 inch (100 mm)
Y-Axis Travel 3.94 inch (100 mm)
Rated Speed 1.18 in/sec (1.8 m/min)
Carriage Load 44.1 lbs (20 kg)
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2 Stacked Platform - CHARON2 X 0650 - ETEL S.A.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 25.59 inch (0.0 to 650 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
STAINLESS STEEL 38MM SLIDE 22
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 22 inch (559 mm)
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Motorized XYZθxθy Tilt Aligner, Ultra High Vacuum, 1/4-20 - 8081-UHV - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Motor Type Picomotor
View Details