Aerotech, Inc. Mechanical Bearing, Vertical Translation Stage MPS-SV Series MPS75SV-5

Description
Design Features Compact, high-performance elevation stage Precision-ground ball screw or lead screw DC or stepper motor options High-vacuum capable Precision crossed-roller bearings Multi-axis configurations available with MPS linear and rotary stages Aerotech’s MPS-SV series lift stages provide high-performance elevation motion in a compact, cost-effective design. Offered in two sizes (MPS50SV and MPS75SV), these lift stages are perfect for applications ranging from light-duty laboratory research to high-duty-cycle production processes. Multi-axis stage configurations can be assembled easily with other MPS linear and rotary stages using the multitude of adapter brackets and mounting compatibility inherent in the entire MPS stage family designs. High-Accuracy Construction All MPS-SV stages feature a precision-ground ball screw and preloaded crossed-roller bearings providing smooth and accurate geometric performance, exceptional accuracy and repeatability, and 0.05 µm minimum incremental motion capabilities. The MPS50SV is also offered with a lead-screw drive option for more cost-sensitive applications. MPS-SV motor options include a DC servomotor with rotary encoder and a stepper motor. A precision-machined wedge design and lateral constraint system provide high stiffness and load capacity while at the same time providing proper constraint of lateral motions. Vacuum and Mounting Options As with all MPS-series stages, the MPS-SV stages are available in an optional vacuum preparation to 10-6 torr that includes a vacuum-rated connector. An optional mounting plate provides direct mounting to both English and metric optical breadboard tables. The inherent mounting compatibility of all MPS stages allows for simple mounting in multi-axis arrangements.
Datasheet
Description
Design Features Compact, high-performance elevation stage Precision-ground ball screw or lead screw DC or stepper motor options High-vacuum capable Precision crossed-roller bearings Multi-axis configurations available with MPS linear and rotary stages Aerotech’s MPS-SV series lift stages provide high-performance elevation motion in a compact, cost-effective design. Offered in two sizes (MPS50SV and MPS75SV), these lift stages are perfect for applications ranging from light-duty laboratory research to high-duty-cycle production processes. Multi-axis stage configurations can be assembled easily with other MPS linear and rotary stages using the multitude of adapter brackets and mounting compatibility inherent in the entire MPS stage family designs. High-Accuracy Construction All MPS-SV stages feature a precision-ground ball screw and preloaded crossed-roller bearings providing smooth and accurate geometric performance, exceptional accuracy and repeatability, and 0.05 µm minimum incremental motion capabilities. The MPS50SV is also offered with a lead-screw drive option for more cost-sensitive applications. MPS-SV motor options include a DC servomotor with rotary encoder and a stepper motor. A precision-machined wedge design and lateral constraint system provide high stiffness and load capacity while at the same time providing proper constraint of lateral motions. Vacuum and Mounting Options As with all MPS-series stages, the MPS-SV stages are available in an optional vacuum preparation to 10-6 torr that includes a vacuum-rated connector. An optional mounting plate provides direct mounting to both English and metric optical breadboard tables. The inherent mounting compatibility of all MPS stages allows for simple mounting in multi-axis arrangements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Bearing, Vertical Translation Stage MPS-SV Series - MPS75SV-5 - Aerotech, Inc.
Pittsburgh, PA, USA
Mechanical Bearing, Vertical Translation Stage MPS-SV Series
MPS75SV-5
Mechanical Bearing, Vertical Translation Stage MPS-SV Series MPS75SV-5
Design Features Compact, high-performance elevation stage Precision-ground ball screw or lead screw DC or stepper motor options High-vacuum capable Precision crossed-roller bearings Multi-axis configurations available with MPS linear and rotary stages Aerotech’s MPS-SV series lift stages provide high-performance elevation motion in a compact, cost-effective design. Offered in two sizes (MPS50SV and MPS75SV), these lift stages are perfect for applications ranging from light-duty laboratory research to high-duty-cycle production processes. Multi-axis stage configurations can be assembled easily with other MPS linear and rotary stages using the multitude of adapter brackets and mounting compatibility inherent in the entire MPS stage family designs. High-Accuracy Construction All MPS-SV stages feature a precision-ground ball screw and preloaded crossed-roller bearings providing smooth and accurate geometric performance, exceptional accuracy and repeatability, and 0.05 µm minimum incremental motion capabilities. The MPS50SV is also offered with a lead-screw drive option for more cost-sensitive applications. MPS-SV motor options include a DC servomotor with rotary encoder and a stepper motor. A precision-machined wedge design and lateral constraint system provide high stiffness and load capacity while at the same time providing proper constraint of lateral motions. Vacuum and Mounting Options As with all MPS-series stages, the MPS-SV stages are available in an optional vacuum preparation to 10-6 torr that includes a vacuum-rated connector. An optional mounting plate provides direct mounting to both English and metric optical breadboard tables. The inherent mounting compatibility of all MPS stages allows for simple mounting in multi-axis arrangements.

Design Features

  • Compact, high-performance elevation stage
  • Precision-ground ball screw or lead screw
  • DC or stepper motor options
  • High-vacuum capable
  • Precision crossed-roller bearings
  • Multi-axis configurations available with MPS linear and rotary stages

Aerotech’s MPS-SV series lift stages provide high-performance elevation motion in a compact, cost-effective design. Offered in two sizes (MPS50SV and MPS75SV), these lift stages are perfect for applications ranging from light-duty laboratory research to high-duty-cycle production processes. Multi-axis stage configurations can be assembled easily with other MPS linear and rotary stages using the multitude of adapter brackets and mounting compatibility inherent in the entire MPS stage family designs.

High-Accuracy Construction

All MPS-SV stages feature a precision-ground ball screw and preloaded crossed-roller bearings providing smooth and accurate geometric performance, exceptional accuracy and repeatability, and 0.05 µm minimum incremental motion capabilities. The MPS50SV is also offered with a lead-screw drive option for more cost-sensitive applications.
MPS-SV motor options include a DC servomotor with rotary encoder and a stepper motor. A precision-machined wedge design and lateral constraint system provide high stiffness and load capacity while at the same time providing proper constraint of lateral motions.

Vacuum and Mounting Options

As with all MPS-series stages, the MPS-SV stages are available in an optional vacuum preparation to 10-6 torr that includes a vacuum-rated connector. An optional mounting plate provides direct mounting to both English and metric optical breadboard tables. The inherent mounting compatibility of all MPS stages allows for simple mounting in multi-axis arrangements.

Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number MPS75SV-5
Product Name Mechanical Bearing, Vertical Translation Stage MPS-SV Series
Axis Configuration Z Axis Only
Z-Axis Travel 5 inch (127 mm)
Rated Speed 0.1181 to 0.2165 in/sec (0.1800 to 0.3300 m/min)
Carriage Load 26.46 lbs (12 kg)
Positioning Accuracy 1.00E-3 to 0.0020 inch/inch (1.00E-3 to 0.0020 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PILine® Linear Stage - U-523 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.8661 inch (22 mm)
Carriage Load 1.12 lbs (0.5098 kg)
View Details
FULL EXTENSION SLIDE W/HOLD-OUT DETENT - AR3-K200 - AR3-K200 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 8.43 inch (214 mm)
View Details
Ball Slide Cylinders - BSC 1000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details
Linear Motion - Slide Rail - FBL27D+500L - THK America, Inc.
Specs
Stroke or X-Axis Travel 20.63 inch (524 mm)
View Details