Aerotech, Inc. Mechanical-Bearing, Ball-Screw Stage with Linear Encoder MPS75SLE

Description
Design Features Compact stage with travels to 100 mm Low-thermal expansion glass-scale linear encoder Precision-ground ball-screw drive DC servo or stepper motor Anti-creep crossed-roller bearings High resolution (0.025 µm), repeatability (±0.1 µm) and accuracy (±0.75 µm) Optional bellows waycovers Compact multi-axis configurations Aerotech’s MPS75SLE is a compact, high-performance linear positioning stage offering the benefits of direct measurement feedback via a linear encoder. The MPS75SLE is the ideal high-accuracy stage for applications in optics positioning, z-axis positioning of sensors in surface metrology, or high-precision alignment. Multi-axis stage configurations can easily be assembled with other MPS linear and rotary stages using the multitude of adapter brackets and mounting compatibility inherent in the entire MPS stage family. Ultra-Precise Design The precision ground, preloaded ball-screw coupled with the linear encoder provide outstanding accuracy, repeatability and a positioning resolution capability to 25 nm. The anti-creep crossed-roller bearings provide exceptionally smooth travel and high-load capacity in a compact package. Unlike competitive designs using steel (13 ppm/˚C) or glass scales with 8 ppm/˚C thermal expansion coefficients, the MPS75SLE is available with a low thermal expansion (3.3 ppm/˚C) precision glass scale allowing for high-accuracy and repeatable positioning over long periods of time. The linear encoder is available with amplified sine (1 Vpp) or 50 nm TTL digital outputs allowing for easy integration with all standard controllers. Highly Configurable The MPS75SLE motor options include a DC servomotor with a high-resolution rotary encoder or a stepper motor. Just like the MPS75SL, the SLE is available with and without optional bellows waycovers. An optional mounting plate provides direct mounting to both English and metric optical breadboards. The inherent mounting compatibility of all MPS stages allows for simple mounting in multi-axis arrangements.
Datasheet
Description
Design Features Compact stage with travels to 100 mm Low-thermal expansion glass-scale linear encoder Precision-ground ball-screw drive DC servo or stepper motor Anti-creep crossed-roller bearings High resolution (0.025 µm), repeatability (±0.1 µm) and accuracy (±0.75 µm) Optional bellows waycovers Compact multi-axis configurations Aerotech’s MPS75SLE is a compact, high-performance linear positioning stage offering the benefits of direct measurement feedback via a linear encoder. The MPS75SLE is the ideal high-accuracy stage for applications in optics positioning, z-axis positioning of sensors in surface metrology, or high-precision alignment. Multi-axis stage configurations can easily be assembled with other MPS linear and rotary stages using the multitude of adapter brackets and mounting compatibility inherent in the entire MPS stage family. Ultra-Precise Design The precision ground, preloaded ball-screw coupled with the linear encoder provide outstanding accuracy, repeatability and a positioning resolution capability to 25 nm. The anti-creep crossed-roller bearings provide exceptionally smooth travel and high-load capacity in a compact package. Unlike competitive designs using steel (13 ppm/˚C) or glass scales with 8 ppm/˚C thermal expansion coefficients, the MPS75SLE is available with a low thermal expansion (3.3 ppm/˚C) precision glass scale allowing for high-accuracy and repeatable positioning over long periods of time. The linear encoder is available with amplified sine (1 Vpp) or 50 nm TTL digital outputs allowing for easy integration with all standard controllers. Highly Configurable The MPS75SLE motor options include a DC servomotor with a high-resolution rotary encoder or a stepper motor. Just like the MPS75SL, the SLE is available with and without optional bellows waycovers. An optional mounting plate provides direct mounting to both English and metric optical breadboards. The inherent mounting compatibility of all MPS stages allows for simple mounting in multi-axis arrangements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical-Bearing, Ball-Screw Stage with Linear Encoder - MPS75SLE - Aerotech, Inc.
Pittsburgh, PA, USA
Mechanical-Bearing, Ball-Screw Stage with Linear Encoder
MPS75SLE
Mechanical-Bearing, Ball-Screw Stage with Linear Encoder MPS75SLE
Design Features Compact stage with travels to 100 mm Low-thermal expansion glass-scale linear encoder Precision-ground ball-screw drive DC servo or stepper motor Anti-creep crossed-roller bearings High resolution (0.025 µm), repeatability (±0.1 µm) and accuracy (±0.75 µm) Optional bellows waycovers Compact multi-axis configurations Aerotech’s MPS75SLE is a compact, high-performance linear positioning stage offering the benefits of direct measurement feedback via a linear encoder. The MPS75SLE is the ideal high-accuracy stage for applications in optics positioning, z-axis positioning of sensors in surface metrology, or high-precision alignment. Multi-axis stage configurations can easily be assembled with other MPS linear and rotary stages using the multitude of adapter brackets and mounting compatibility inherent in the entire MPS stage family. Ultra-Precise Design The precision ground, preloaded ball-screw coupled with the linear encoder provide outstanding accuracy, repeatability and a positioning resolution capability to 25 nm. The anti-creep crossed-roller bearings provide exceptionally smooth travel and high-load capacity in a compact package. Unlike competitive designs using steel (13 ppm/˚C) or glass scales with 8 ppm/˚C thermal expansion coefficients, the MPS75SLE is available with a low thermal expansion (3.3 ppm/˚C) precision glass scale allowing for high-accuracy and repeatable positioning over long periods of time. The linear encoder is available with amplified sine (1 Vpp) or 50 nm TTL digital outputs allowing for easy integration with all standard controllers. Highly Configurable The MPS75SLE motor options include a DC servomotor with a high-resolution rotary encoder or a stepper motor. Just like the MPS75SL, the SLE is available with and without optional bellows waycovers. An optional mounting plate provides direct mounting to both English and metric optical breadboards. The inherent mounting compatibility of all MPS stages allows for simple mounting in multi-axis arrangements.

Design Features

  • Compact stage with travels to 100 mm
  • Low-thermal expansion glass-scale linear encoder
  • Precision-ground ball-screw drive
  • DC servo or stepper motor
  • Anti-creep crossed-roller bearings
  • High resolution (0.025 µm), repeatability (±0.1 µm) and accuracy (±0.75 µm)
  • Optional bellows waycovers
  • Compact multi-axis configurations

Aerotech’s MPS75SLE is a compact, high-performance linear positioning stage offering the benefits of direct measurement feedback via a linear encoder. The MPS75SLE is the ideal high-accuracy stage for applications in optics positioning, z-axis positioning of sensors in surface metrology, or high-precision alignment. Multi-axis stage configurations can easily be assembled with other MPS linear and rotary stages using the multitude of adapter brackets and mounting compatibility inherent in the entire MPS stage family.

Ultra-Precise Design

The precision ground, preloaded ball-screw coupled with the linear encoder provide outstanding accuracy, repeatability and a positioning resolution capability to 25 nm. The anti-creep crossed-roller bearings provide exceptionally smooth travel and high-load capacity in a compact package.

Unlike competitive designs using steel (13 ppm/˚C) or glass scales with 8 ppm/˚C thermal expansion coefficients, the MPS75SLE is available with a low thermal expansion (3.3 ppm/˚C) precision glass scale allowing for high-accuracy and repeatable positioning over long periods of time. The linear encoder is available with amplified sine (1 Vpp) or 50 nm TTL digital outputs allowing for easy integration with all standard controllers.

Highly Configurable

The MPS75SLE motor options include a DC servomotor with a high-resolution rotary encoder or a stepper motor. Just like the MPS75SL, the SLE is available with and without optional bellows waycovers.

An optional mounting plate provides direct mounting to both English and metric optical breadboards. The inherent mounting compatibility of all MPS stages allows for simple mounting in multi-axis arrangements.

Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number MPS75SLE
Product Name Mechanical-Bearing, Ball-Screw Stage with Linear Encoder
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 to 3.94 inch (25 to 100 mm)
Rated Speed 1.18 to 1.97 in/sec (1.8 to 3 m/min)
Carriage Load 8.82 to 33.08 lbs (4 to 15 kg)
Orientation Vertical; Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - MPAS-B80541-V05S2A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Ball Screw
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Manual Linear Stage, Crossed-Roller Bearings, Aperture, 1.0 in. Travel, 1/4-20 - 426A - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Device Type Crossed Roller Slide
View Details
CHARON2HD stacked platforms - CHARON2HD XYZ3TM+0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details