Aerotech, Inc. Mechanical-Bearing Ball-Screw Linear Stage MPS75SL

Description
Design Features Compact 75 mm width with travel to 100 mm Precision ground ball-screw drive DC servo or stepper motor Anti-creep crossed-roller bearings High resolution (0.1 µm), repeatability (±0.75 µm) and accuracy (±1.0 µm) High-vacuum compatible Optional bellows waycovers Compact multi-axis configurations
Datasheet
Description
Design Features Compact 75 mm width with travel to 100 mm Precision ground ball-screw drive DC servo or stepper motor Anti-creep crossed-roller bearings High resolution (0.1 µm), repeatability (±0.75 µm) and accuracy (±1.0 µm) High-vacuum compatible Optional bellows waycovers Compact multi-axis configurations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical-Bearing Ball-Screw Linear Stage - MPS75SL - Aerotech, Inc.
Pittsburgh, PA, USA
Mechanical-Bearing Ball-Screw Linear Stage
MPS75SL
Mechanical-Bearing Ball-Screw Linear Stage MPS75SL
Design Features Compact 75 mm width with travel to 100 mm Precision ground ball-screw drive DC servo or stepper motor Anti-creep crossed-roller bearings High resolution (0.1 µm), repeatability (±0.75 µm) and accuracy (±1.0 µm) High-vacuum compatible Optional bellows waycovers Compact multi-axis configurations

Design Features

  • Compact 75 mm width with travel to 100 mm
  • Precision ground ball-screw drive
  • DC servo or stepper motor
  • Anti-creep crossed-roller bearings
  • High resolution (0.1 µm), repeatability (±0.75 µm) and accuracy (±1.0 µm)
  • High-vacuum compatible
  • Optional bellows waycovers
  • Compact multi-axis configurations
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number MPS75SL
Product Name Mechanical-Bearing Ball-Screw Linear Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 to 3.94 inch (25 to 100 mm)
Rated Speed 1.18 to 1.97 in/sec (1.8 to 3 m/min)
Carriage Load 8.82 to 33.08 lbs (4 to 15 kg)
Positioning Accuracy 1.00E-3 to 0.0040 inch/inch (1.00E-3 to 0.0040 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 301PMM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGST-25-30-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.18 inch (30 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
XYZ Linear Stage, 12.7 mm Travel, M2.5, M4, M6, Vacuum, Left-Handed - 9066-XYZ-L-V-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Left-Handed
View Details