Aerotech, Inc. Mechanical-Bearing Ball-Screw Linear Stage MPS50SL

Description
Design Features Compact 50 mm width with travel to 50 mm Precision ground ball-screw or lead-screw drive DC servo or stepper motor Crossed-roller bearings High resolution (0.1 µm), repeatability (±0.75 µm) and accuracy (±1.5 µm) High vacuum capable Compact multi-axis configurations
Datasheet
Description
Design Features Compact 50 mm width with travel to 50 mm Precision ground ball-screw or lead-screw drive DC servo or stepper motor Crossed-roller bearings High resolution (0.1 µm), repeatability (±0.75 µm) and accuracy (±1.5 µm) High vacuum capable Compact multi-axis configurations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical-Bearing Ball-Screw Linear Stage - MPS50SL - Aerotech, Inc.
Pittsburgh, PA, USA
Mechanical-Bearing Ball-Screw Linear Stage
MPS50SL
Mechanical-Bearing Ball-Screw Linear Stage MPS50SL
Design Features Compact 50 mm width with travel to 50 mm Precision ground ball-screw or lead-screw drive DC servo or stepper motor Crossed-roller bearings High resolution (0.1 µm), repeatability (±0.75 µm) and accuracy (±1.5 µm) High vacuum capable Compact multi-axis configurations

Design Features

  • Compact 50 mm width with travel to 50 mm
  • Precision ground ball-screw or lead-screw drive
  • DC servo or stepper motor
  • Crossed-roller bearings
  • High resolution (0.1 µm), repeatability (±0.75 µm) and accuracy (±1.5 µm)
  • High vacuum capable
  • Compact multi-axis configurations
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number MPS50SL
Product Name Mechanical-Bearing Ball-Screw Linear Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 to 1.97 inch (25 to 50 mm)
Rated Speed 0.0197 to 0.1969 in/sec (0.0300 to 0.3000 m/min)
Carriage Load 5.51 to 11.03 lbs (2.5 to 5 kg)
Positioning Accuracy 0.0015 to 0.0060 inch/inch (0.0015 to 0.0060 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Precision Series Crossed Roller Slide - HPRSA3-5 - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 7.87 inch (0.0 to 200 mm)
Carriage Load 0.0 to 1102 lbs (0.0 to 500 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGSL-N-12-100-Y3A - Festo Corporation
Specs
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
XYZ Linear Stage, Gothic-Arch, 65x65 mm, Micro Y, Pico XZ, 8-32, 1/4-20 - 9063-XYZ-PNP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details