Aerotech, Inc. Multi-Axis Photonics Alignment System FiberMaxHP

Description
Design Features 2nd-generation photonics alignment platform built on high-performance ANT nanopositioners Up to 6 axes of precision motion Proven reliability for 24/7 manufacturing Noncontact, direct-drive for all axes enabling high-throughput alignment Minimum incremental motion to 2 nm on linear motion and 0.05 μrad on rotary motion Powerful controls with standard scanning algorithms and virtual pivot-point kinematics Flexible design with many standard configurations and options Interface to industry-standard power meters Aerotech’s FiberMax®HP represents a significant breakthrough in the high-volume manufacturing and testing of photonics components. The FiberMaxHP reflects more than 40 years of experience in designing advanced positioning systems for OEMs and end-users in the high-technology industries. The FiberMaxHP is a second-generation three- to six-axes photonics alignment platform built on Aerotech’s ANT nanopositioning product line. It is designed to meet the demanding needs of critical photonics alignment in a highly automated, 24/7 production environment with no compromise in speed, accuracy, and resolution. A highly repeatable, precise, and industrial-grade positioning system is the foundation for high-volume manufacturing and testing of photonics components. FiberMaxHP’s highly reliable, unique drive and control technologies ensure many years of maintenance-free service in a high throughput, 24/7 manufacturing environment. Ultra-Precision Direct-Drive As alignment tolerances become smaller with new silicon photonics devices, the requirement for high-speed and high-accuracy alignment is essential. FiberMaxHP noncontact direct-drive technology enables high-precision alignment without sacrificing production throughput. Capable of minimum incremental motion down to 2 nm coupled with speeds to 400 mm/s, the FiberMaxHP meets the challenges of aligning next-generation photonics packages. The direct-drive technology employed in FiberMaxHP offers a significant precision and throughput advantage over other alignment platforms. Powerful Kinematics and Scanning Routines Aerotech’s controllers work with a variety of smart cameras and machine vision systems to help facilitate first light. Our power servo scanning algorithms can be called to optimize power coupled through the devices. Standard scanning routines include fast align, hill climb, spiral, and raster searches in up to six axes of motion. Our advanced kinematics enable a virtual pivot point where rotation can occur at any user-defined point in space rather than the physical rotation point of the FiberMaxHP axes. This assists the speed and accuracy of active alignment. We have an extensive range of software and hardware options to suit your specific needs. Flexible System Configuration The FiberMaxHP is available with three- to six-axes of direct-drive alignment axes allowing the platform to be specified with the exact number of axes needed for the application. Since many applications require manual adjustment of fixtures and parts for a one-time initial alignment, the FiberMaxHP comes with one- to three-axes of manual angular alignment axes with ±2° of motion. These manual adjustment axes mount directly to the direct-drive platform and offer a more economical approach to alignment when adjustment is not frequently required. Aerotech has many years of experience providing solutions to the photonics industry. We realize that your application may be unique and require customization. The FiberMaxHP is a modular design and can be easily customized with special arrangement of axes, fixturing, and mounting patterns to meet the needs of your specific application.
Datasheet
Description
Design Features 2nd-generation photonics alignment platform built on high-performance ANT nanopositioners Up to 6 axes of precision motion Proven reliability for 24/7 manufacturing Noncontact, direct-drive for all axes enabling high-throughput alignment Minimum incremental motion to 2 nm on linear motion and 0.05 μrad on rotary motion Powerful controls with standard scanning algorithms and virtual pivot-point kinematics Flexible design with many standard configurations and options Interface to industry-standard power meters Aerotech’s FiberMax®HP represents a significant breakthrough in the high-volume manufacturing and testing of photonics components. The FiberMaxHP reflects more than 40 years of experience in designing advanced positioning systems for OEMs and end-users in the high-technology industries. The FiberMaxHP is a second-generation three- to six-axes photonics alignment platform built on Aerotech’s ANT nanopositioning product line. It is designed to meet the demanding needs of critical photonics alignment in a highly automated, 24/7 production environment with no compromise in speed, accuracy, and resolution. A highly repeatable, precise, and industrial-grade positioning system is the foundation for high-volume manufacturing and testing of photonics components. FiberMaxHP’s highly reliable, unique drive and control technologies ensure many years of maintenance-free service in a high throughput, 24/7 manufacturing environment. Ultra-Precision Direct-Drive As alignment tolerances become smaller with new silicon photonics devices, the requirement for high-speed and high-accuracy alignment is essential. FiberMaxHP noncontact direct-drive technology enables high-precision alignment without sacrificing production throughput. Capable of minimum incremental motion down to 2 nm coupled with speeds to 400 mm/s, the FiberMaxHP meets the challenges of aligning next-generation photonics packages. The direct-drive technology employed in FiberMaxHP offers a significant precision and throughput advantage over other alignment platforms. Powerful Kinematics and Scanning Routines Aerotech’s controllers work with a variety of smart cameras and machine vision systems to help facilitate first light. Our power servo scanning algorithms can be called to optimize power coupled through the devices. Standard scanning routines include fast align, hill climb, spiral, and raster searches in up to six axes of motion. Our advanced kinematics enable a virtual pivot point where rotation can occur at any user-defined point in space rather than the physical rotation point of the FiberMaxHP axes. This assists the speed and accuracy of active alignment. We have an extensive range of software and hardware options to suit your specific needs. Flexible System Configuration The FiberMaxHP is available with three- to six-axes of direct-drive alignment axes allowing the platform to be specified with the exact number of axes needed for the application. Since many applications require manual adjustment of fixtures and parts for a one-time initial alignment, the FiberMaxHP comes with one- to three-axes of manual angular alignment axes with ±2° of motion. These manual adjustment axes mount directly to the direct-drive platform and offer a more economical approach to alignment when adjustment is not frequently required. Aerotech has many years of experience providing solutions to the photonics industry. We realize that your application may be unique and require customization. The FiberMaxHP is a modular design and can be easily customized with special arrangement of axes, fixturing, and mounting patterns to meet the needs of your specific application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Axis Photonics Alignment System - FiberMaxHP - Aerotech, Inc.
Pittsburgh, PA, USA
Multi-Axis Photonics Alignment System
FiberMaxHP
Multi-Axis Photonics Alignment System FiberMaxHP
Design Features 2nd-generation photonics alignment platform built on high-performance ANT nanopositioners Up to 6 axes of precision motion Proven reliability for 24/7 manufacturing Noncontact, direct-drive for all axes enabling high-throughput alignment Minimum incremental motion to 2 nm on linear motion and 0.05 μrad on rotary motion Powerful controls with standard scanning algorithms and virtual pivot-point kinematics Flexible design with many standard configurations and options Interface to industry-standard power meters Aerotech’s FiberMax®HP represents a significant breakthrough in the high-volume manufacturing and testing of photonics components. The FiberMaxHP reflects more than 40 years of experience in designing advanced positioning systems for OEMs and end-users in the high-technology industries. The FiberMaxHP is a second-generation three- to six-axes photonics alignment platform built on Aerotech’s ANT nanopositioning product line. It is designed to meet the demanding needs of critical photonics alignment in a highly automated, 24/7 production environment with no compromise in speed, accuracy, and resolution. A highly repeatable, precise, and industrial-grade positioning system is the foundation for high-volume manufacturing and testing of photonics components. FiberMaxHP’s highly reliable, unique drive and control technologies ensure many years of maintenance-free service in a high throughput, 24/7 manufacturing environment. Ultra-Precision Direct-Drive As alignment tolerances become smaller with new silicon photonics devices, the requirement for high-speed and high-accuracy alignment is essential. FiberMaxHP noncontact direct-drive technology enables high-precision alignment without sacrificing production throughput. Capable of minimum incremental motion down to 2 nm coupled with speeds to 400 mm/s, the FiberMaxHP meets the challenges of aligning next-generation photonics packages. The direct-drive technology employed in FiberMaxHP offers a significant precision and throughput advantage over other alignment platforms. Powerful Kinematics and Scanning Routines Aerotech’s controllers work with a variety of smart cameras and machine vision systems to help facilitate first light. Our power servo scanning algorithms can be called to optimize power coupled through the devices. Standard scanning routines include fast align, hill climb, spiral, and raster searches in up to six axes of motion. Our advanced kinematics enable a virtual pivot point where rotation can occur at any user-defined point in space rather than the physical rotation point of the FiberMaxHP axes. This assists the speed and accuracy of active alignment. We have an extensive range of software and hardware options to suit your specific needs. Flexible System Configuration The FiberMaxHP is available with three- to six-axes of direct-drive alignment axes allowing the platform to be specified with the exact number of axes needed for the application. Since many applications require manual adjustment of fixtures and parts for a one-time initial alignment, the FiberMaxHP comes with one- to three-axes of manual angular alignment axes with ±2° of motion. These manual adjustment axes mount directly to the direct-drive platform and offer a more economical approach to alignment when adjustment is not frequently required. Aerotech has many years of experience providing solutions to the photonics industry. We realize that your application may be unique and require customization. The FiberMaxHP is a modular design and can be easily customized with special arrangement of axes, fixturing, and mounting patterns to meet the needs of your specific application.

Design Features

  • 2nd-generation photonics alignment platform built on high-performance ANT nanopositioners
  • Up to 6 axes of precision motion
  • Proven reliability for 24/7 manufacturing
  • Noncontact, direct-drive for all axes enabling high-throughput alignment
  • Minimum incremental motion to 2 nm on linear motion and 0.05 μrad on rotary motion
  • Powerful controls with standard scanning algorithms and virtual pivot-point kinematics
  • Flexible design with many standard configurations and options
  • Interface to industry-standard power meters

Aerotech’s FiberMax®HP represents a significant breakthrough in the high-volume manufacturing and testing of photonics components. The FiberMaxHP reflects more than 40 years of experience in designing advanced positioning systems for OEMs and end-users in the high-technology industries. The FiberMaxHP is a second-generation three- to six-axes photonics alignment platform built on Aerotech’s ANT nanopositioning product line. It is designed to meet the demanding needs of critical photonics alignment in a highly automated, 24/7 production environment with no compromise in speed, accuracy, and resolution.

A highly repeatable, precise, and industrial-grade positioning system is the foundation for high-volume manufacturing and testing of photonics components. FiberMaxHP’s highly reliable, unique drive and control technologies ensure many years of maintenance-free service in a high throughput, 24/7 manufacturing environment.

Ultra-Precision Direct-Drive

As alignment tolerances become smaller with new silicon photonics devices, the requirement for high-speed and high-accuracy alignment is essential. FiberMaxHP noncontact direct-drive technology enables high-precision alignment without sacrificing production throughput. Capable of minimum incremental motion down to 2 nm coupled with speeds to 400 mm/s, the FiberMaxHP meets the challenges of aligning next-generation photonics packages.

The direct-drive technology employed in FiberMaxHP offers a significant precision and throughput advantage over other alignment platforms.

Powerful Kinematics and Scanning Routines

Aerotech’s controllers work with a variety of smart cameras and machine vision systems to help facilitate first light. Our power servo scanning algorithms can be called to optimize power coupled through the devices. Standard scanning routines include fast align, hill climb, spiral, and raster searches in up to six axes of motion.

Our advanced kinematics enable a virtual pivot point where rotation can occur at any user-defined point in space rather than the physical rotation point of the FiberMaxHP axes. This assists the speed and accuracy of active alignment. We have an extensive range of software and hardware options to suit your specific needs.

Flexible System Configuration

The FiberMaxHP is available with three- to six-axes of direct-drive alignment axes allowing the platform to be specified with the exact number of axes needed for the application. Since many applications require manual adjustment of fixtures and parts for a one-time initial alignment, the FiberMaxHP comes with one- to three-axes of manual angular alignment axes with ±2° of motion. These manual adjustment axes mount directly to the direct-drive platform and offer a more economical approach to alignment when adjustment is not frequently required.

Aerotech has many years of experience providing solutions to the photonics industry. We realize that your application may be unique and require customization. The FiberMaxHP is a modular design and can be easily customized with special arrangement of axes, fixturing, and mounting patterns to meet the needs of your specific application.

Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number FiberMaxHP
Product Name Multi-Axis Photonics Alignment System
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 1.97 inch (50 mm)
Y-Axis Travel 0.1181 inch (3 mm)
Z-Axis Travel 1.97 inch (50 mm)
Rated Speed 2.95 to 15.75 in/sec (4.5 to 24 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 2202-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGSL-N-12-20-P1A - Festo Corporation
Specs
Stroke or X-Axis Travel 0.7874 inch (20 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Fiber Alignment Stage, ULTRAlign, Left-Handed, 13 mm XYZ Travel, 8-32 and 1/4-20 - 562F-XYZ-LH - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5118 inch (13 mm)
Y-Axis Travel 0.5118 inch (13 mm)
View Details