Aerotech, Inc. Cartesius Cartesian Robot

Description
Design Features Configurable T-style robot up to 1.5 m x 0.5 m x 0.3 m travel Velocities up to 1.4 m/s provide high throughput Integrated Cable Management System (CMS) shortens your machine build 3-axis load up to 25 kg for demanding applications Customizable Z and/or theta axis for easy integration of any process equipment Teach mode with Aerotech controllers for fast deployment
Datasheet
Description
Design Features Configurable T-style robot up to 1.5 m x 0.5 m x 0.3 m travel Velocities up to 1.4 m/s provide high throughput Integrated Cable Management System (CMS) shortens your machine build 3-axis load up to 25 kg for demanding applications Customizable Z and/or theta axis for easy integration of any process equipment Teach mode with Aerotech controllers for fast deployment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartesius Cartesian Robot -  - Aerotech, Inc.
Pittsburgh, PA, USA
Cartesius Cartesian Robot
Cartesius Cartesian Robot
Design Features Configurable T-style robot up to 1.5 m x 0.5 m x 0.3 m travel Velocities up to 1.4 m/s provide high throughput Integrated Cable Management System (CMS) shortens your machine build 3-axis load up to 25 kg for demanding applications Customizable Z and/or theta axis for easy integration of any process equipment Teach mode with Aerotech controllers for fast deployment

Design Features

  • Configurable T-style robot up to 1.5 m x 0.5 m x 0.3 m travel
  • Velocities up to 1.4 m/s provide high throughput
  • Integrated Cable Management System (CMS) shortens your machine build
  • 3-axis load up to 25 kg for demanding applications
  • Customizable Z and/or theta axis for easy integration of any process equipment
  • Teach mode with Aerotech controllers for fast deployment
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Name Cartesius Cartesian Robot
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 5.91 to 59.06 inch (150 to 1500 mm)
Y-Axis Travel 5.91 to 23.62 inch (150 to 600 mm)
Z-Axis Travel 3.94 to 11.81 inch (100 to 300 mm)
Rated Speed 11.81 to 55.12 in/sec (18 to 84 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 702MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 57.33 to 110 lbs (26 to 50 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGST-10-50-Y12A - Festo Corporation
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 19.69 in/sec (30 m/min)
Bearing Type Ball/Roller Bearing
View Details
Motorized XYZ Stage, Gothic-Arch Bearing, 40 x 40 mm, 13 mm, M4 and M6 - 9062-XYZ-PPP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details