Aerotech, Inc. Mechanical-Bearing Ball-Screw Lift Stage AVS/AVSI100

Description
Design Features Long-life linear guide bearing system Submicron closed-loop positioning Low-cost, high-performance stage 6, 13 and 25 mm travel models Precision-ground ball screw Integral or removable motor
Datasheet
Description
Design Features Long-life linear guide bearing system Submicron closed-loop positioning Low-cost, high-performance stage 6, 13 and 25 mm travel models Precision-ground ball screw Integral or removable motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical-Bearing Ball-Screw Lift Stage - AVS/AVSI100 - Aerotech, Inc.
Pittsburgh, PA, USA
Mechanical-Bearing Ball-Screw Lift Stage
AVS/AVSI100
Mechanical-Bearing Ball-Screw Lift Stage AVS/AVSI100
Design Features Long-life linear guide bearing system Submicron closed-loop positioning Low-cost, high-performance stage 6, 13 and 25 mm travel models Precision-ground ball screw Integral or removable motor

Design Features

  • Long-life linear guide bearing system
  • Submicron closed-loop positioning
  • Low-cost, high-performance stage
  • 6, 13 and 25 mm travel models
  • Precision-ground ball screw
  • Integral or removable motor
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number AVS/AVSI100
Product Name Mechanical-Bearing Ball-Screw Lift Stage
Axis Configuration Z Axis Only
Z-Axis Travel 0.2362 to 0.9843 inch (6 to 25 mm)
Rated Speed 1.97 in/sec (3 m/min)
Carriage Load 55.12 lbs (25 kg)
Positioning Accuracy 1.00E-3 to 0.0050 inch/inch (1.00E-3 to 0.0050 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Mini slide - DGSL-20-50-EA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Linear Stage - MPMA-BAPB8B8A0-S1C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Stroke or X-Axis Travel 7.09 inch (180 mm)
Y-Axis Travel 7.09 inch (180 mm)
Z-Axis Travel 0.0 inch (0.0 mm)
View Details
Linear Motion - Slide Rail - ATG35S+530L - THK America, Inc.
Specs
Stroke or X-Axis Travel 11.17 inch (284 mm)
View Details