Aerotech, Inc. Mechanical-Bearing Ball-Screw Open-Frame Linear Stage ATS3600

Description
Design Features Large, clear aperture Travel range from 100 mm x 100 mm to 400 mm x 400 mm High-performance linear motion guides 15 arc sec orthogonality Noncontact linear encoder for high accuracy
Datasheet
Description
Design Features Large, clear aperture Travel range from 100 mm x 100 mm to 400 mm x 400 mm High-performance linear motion guides 15 arc sec orthogonality Noncontact linear encoder for high accuracy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical-Bearing Ball-Screw Open-Frame Linear Stage - ATS3600 - Aerotech, Inc.
Pittsburgh, PA, USA
Mechanical-Bearing Ball-Screw Open-Frame Linear Stage
ATS3600
Mechanical-Bearing Ball-Screw Open-Frame Linear Stage ATS3600
Design Features Large, clear aperture Travel range from 100 mm x 100 mm to 400 mm x 400 mm High-performance linear motion guides 15 arc sec orthogonality Noncontact linear encoder for high accuracy

Design Features

  • Large, clear aperture
  • Travel range from 100 mm x 100 mm to 400 mm x 400 mm
  • High-performance linear motion guides
  • 15 arc sec orthogonality
  • Noncontact linear encoder for high accuracy
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number ATS3600
Product Name Mechanical-Bearing Ball-Screw Open-Frame Linear Stage
Axis Configuration X-Y Open Frame
Stroke or X-Axis Travel 3.94 to 15.75 inch (100 to 400 mm)
Y-Axis Travel 3.94 to 15.75 inch (100 to 400 mm)
Rated Speed 7.87 in/sec (12 m/min)
Carriage Load 198 lbs (90 kg)
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2HD stacked platforms - CHARON2HD XYZ3TM+0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Ball Slide Positioning Stage - 3205PMM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.99 to 3.94 inch (76 to 100 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Mini slide - DGSL-25-40-P1A - Festo Corporation
Specs
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details