Aerotech, Inc. Mechanical-Bearing Ball-Screw Linear Stage ATS1500

Description
Design Features Low cost; high performance Travel to 300 mm Crossed-roller bearings Three drive-screw choices and accuracy levels Low height profile Large tabletop mounting area with both metric and English mounting hole spacing and threads
Datasheet
Description
Design Features Low cost; high performance Travel to 300 mm Crossed-roller bearings Three drive-screw choices and accuracy levels Low height profile Large tabletop mounting area with both metric and English mounting hole spacing and threads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical-Bearing Ball-Screw Linear Stage - ATS1500 - Aerotech, Inc.
Pittsburgh, PA, USA
Mechanical-Bearing Ball-Screw Linear Stage
ATS1500
Mechanical-Bearing Ball-Screw Linear Stage ATS1500
Design Features Low cost; high performance Travel to 300 mm Crossed-roller bearings Three drive-screw choices and accuracy levels Low height profile Large tabletop mounting area with both metric and English mounting hole spacing and threads

Design Features

  • Low cost; high performance
  • Travel to 300 mm
  • Crossed-roller bearings
  • Three drive-screw choices and accuracy levels
  • Low height profile
  • Large tabletop mounting area with both metric and English mounting hole spacing and threads
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number ATS1500
Product Name Mechanical-Bearing Ball-Screw Linear Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.94 to 11.81 inch (100 to 300 mm)
Rated Speed 5.51 to 7.09 in/sec (8.4 to 10.8 m/min)
Carriage Load 55.12 to 298 lbs (25 to 135 kg)
Positioning Accuracy 0.0040 to 0.0480 inch/inch (0.0040 to 0.0480 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Slide Table - NBT-3155AM - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.01 to 3.94 inch (51 to 100 mm)
Carriage Load 0.0 to 1102 lbs (0.0 to 500 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGSL-10-80-Y3A - Festo Corporation
Specs
Stroke or X-Axis Travel 3.15 inch (80 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
XZ Linear Stage, Gothic-Arch Bearings, 25.4 mm Travel, M4 and M6 - 9063-XZ-M - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
View Details