Aerotech, Inc. Mechanical-Bearing Ball-Screw Linear Stage ATS150

Description
Design Features Long life linear motion guide bearing system Ultra-fine resolution Integral bellows waycovers Low-profile compact design Submicron accuracy Optional high-accuracy linear encoder
Datasheet
Description
Design Features Long life linear motion guide bearing system Ultra-fine resolution Integral bellows waycovers Low-profile compact design Submicron accuracy Optional high-accuracy linear encoder
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical-Bearing Ball-Screw Linear Stage - ATS150 - Aerotech, Inc.
Pittsburgh, PA, USA
Mechanical-Bearing Ball-Screw Linear Stage
ATS150
Mechanical-Bearing Ball-Screw Linear Stage ATS150
Design Features Long life linear motion guide bearing system Ultra-fine resolution Integral bellows waycovers Low-profile compact design Submicron accuracy Optional high-accuracy linear encoder

Design Features

  • Long life linear motion guide bearing system
  • Ultra-fine resolution
  • Integral bellows waycovers
  • Low-profile compact design
  • Submicron accuracy
  • Optional high-accuracy linear encoder
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number ATS150
Product Name Mechanical-Bearing Ball-Screw Linear Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.94 to 9.84 inch (100 to 250 mm)
Rated Speed 4.53 to 9.06 in/sec (6.9 to 13.8 m/min)
Carriage Load 55.12 to 99.22 lbs (25 to 45 kg)
Positioning Accuracy -0.0100 to 0.0020 inch/inch (-0.0100 to 0.0020 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2 Stacked Platform - CHARON2 XYZ3TM0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Ball Slide Positioning Stage - 450MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Mini slide - DGSL-12-80-P1A - Festo Corporation
Specs
Stroke or X-Axis Travel 3.15 inch (80 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details