Aerotech, Inc. Mechanical-Bearing Direct-Drive Lift Stage ANT95-3-V

Description
Design Features Nanometer performance with 3 mm vertical travel High resolution (1 nm), repeatability (100 nm) and accuracy (200 nm) In-position stability of <1 nm Anti-creep crossed-roller bearings High dynamic performance
Datasheet
Description
Design Features Nanometer performance with 3 mm vertical travel High resolution (1 nm), repeatability (100 nm) and accuracy (200 nm) In-position stability of <1 nm Anti-creep crossed-roller bearings High dynamic performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical-Bearing Direct-Drive Lift Stage - ANT95-3-V - Aerotech, Inc.
Pittsburgh, PA, USA
Mechanical-Bearing Direct-Drive Lift Stage
ANT95-3-V
Mechanical-Bearing Direct-Drive Lift Stage ANT95-3-V
Design Features Nanometer performance with 3 mm vertical travel High resolution (1 nm), repeatability (100 nm) and accuracy (200 nm) In-position stability of <1 nm Anti-creep crossed-roller bearings High dynamic performance

Design Features

  • Nanometer performance with 3 mm vertical travel
  • High resolution (1 nm), repeatability (100 nm) and accuracy (200 nm)
  • In-position stability of <1 nm
  • Anti-creep crossed-roller bearings
  • High dynamic performance
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number ANT95-3-V
Product Name Mechanical-Bearing Direct-Drive Lift Stage
Axis Configuration Z Axis Only
Z-Axis Travel 0.1181 inch (3 mm)
Rated Speed 2.95 to 5.91 in/sec (4.5 to 9 m/min)
Carriage Load 3.31 lbs (1.5 kg)
Positioning Accuracy 2.00E-4 to 0.0020 inch/inch (2.00E-4 to 0.0020 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Side Drive Positioning Stage - 3203SDMM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGST-20-30-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.18 inch (30 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
XYZ Linear Stage, Triple Divide, 1 in, Z Pico, XY Micro, 8-32, 1/4-20 - 9064-XYZ-NNP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details