Aerotech, Inc. Mechanical-Bearing Direct-Drive Linear Stage ANT180-L

Description
Design Features Noncontact, non-cogging, frictionless direct-drive Zero backlash or hysteresis High resolution, repeatability and accuracy Anti-creep crossed-roller bearings Travel to 360 mm Integral cable management for multi-axis systems
Datasheet
Description
Design Features Noncontact, non-cogging, frictionless direct-drive Zero backlash or hysteresis High resolution, repeatability and accuracy Anti-creep crossed-roller bearings Travel to 360 mm Integral cable management for multi-axis systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical-Bearing Direct-Drive Linear Stage - ANT180-L - Aerotech, Inc.
Pittsburgh, PA, USA
Mechanical-Bearing Direct-Drive Linear Stage
ANT180-L
Mechanical-Bearing Direct-Drive Linear Stage ANT180-L
Design Features Noncontact, non-cogging, frictionless direct-drive Zero backlash or hysteresis High resolution, repeatability and accuracy Anti-creep crossed-roller bearings Travel to 360 mm Integral cable management for multi-axis systems

Design Features

  • Noncontact, non-cogging, frictionless direct-drive
  • Zero backlash or hysteresis
  • High resolution, repeatability and accuracy
  • Anti-creep crossed-roller bearings
  • Travel to 360 mm
  • Integral cable management for multi-axis systems
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number ANT180-L
Product Name Mechanical-Bearing Direct-Drive Linear Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.3 to 14.17 inch (160 to 360 mm)
Y-Axis Travel 6.3 to 14.17 inch (160 to 360 mm)
Z-Axis Travel 6.3 to 14.17 inch (160 to 360 mm)
Rated Speed 19.69 in/sec (30 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Side Drive Positioning Stage - 3201SDMM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGSL-N-25-50-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Motorized XY Linear Stage, Gothic-Arch Bearing, 40x40 mm, 13 mm, 8-32 & 1/4-20 - 9062-XY-PP - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details