Aerotech, Inc. Base & Plus Mechanical-Bearing Direct-Drive XY Linear Stage ANT130-XY

Description
Design Features Integrated low-profile XY linear motor stage Nanometer-level performance in a large travel format High resolution (1 nm), repeatability (75 nm) and accuracy (250 nm) per axis In-position stability of <1 nm Anti-creep crossed-roller bearings High dynamic performance
Datasheet
Description
Design Features Integrated low-profile XY linear motor stage Nanometer-level performance in a large travel format High resolution (1 nm), repeatability (75 nm) and accuracy (250 nm) per axis In-position stability of <1 nm Anti-creep crossed-roller bearings High dynamic performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Base & Plus Mechanical-Bearing Direct-Drive XY Linear Stage - ANT130-XY - Aerotech, Inc.
Pittsburgh, PA, USA
Base & Plus Mechanical-Bearing Direct-Drive XY Linear Stage
ANT130-XY
Base & Plus Mechanical-Bearing Direct-Drive XY Linear Stage ANT130-XY
Design Features Integrated low-profile XY linear motor stage Nanometer-level performance in a large travel format High resolution (1 nm), repeatability (75 nm) and accuracy (250 nm) per axis In-position stability of <1 nm Anti-creep crossed-roller bearings High dynamic performance

Design Features

  • Integrated low-profile XY linear motor stage
  • Nanometer-level performance in a large travel format
  • High resolution (1 nm), repeatability (75 nm) and accuracy (250 nm) per axis
  • In-position stability of <1 nm
  • Anti-creep crossed-roller bearings
  • High dynamic performance
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number ANT130-XY
Product Name Base & Plus Mechanical-Bearing Direct-Drive XY Linear Stage
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 2.36 to 6.3 inch (60 to 160 mm)
Y-Axis Travel 2.36 to 6.3 inch (60 to 160 mm)
Rated Speed 13.78 in/sec (21 m/min)
Carriage Load 26.46 lbs (12 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Ball Slide Positioning Stage - 101MM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details