Aerotech, Inc. Air-Bearing Lift Stage AirLift115

Description
Design Features Unique Z stage design incorporates fully preloaded air bearings Less than or equal to ??2 arc sec roll, pitch and yaw over full travel Submicron closed-loop positioning Travel options from 50 to 150 mm Precision-ground ball-screw-drive eliminates the need for special counterbalance
Datasheet
Description
Design Features Unique Z stage design incorporates fully preloaded air bearings Less than or equal to ??2 arc sec roll, pitch and yaw over full travel Submicron closed-loop positioning Travel options from 50 to 150 mm Precision-ground ball-screw-drive eliminates the need for special counterbalance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air-Bearing Lift Stage - AirLift115 - Aerotech, Inc.
Pittsburgh, PA, USA
Air-Bearing Lift Stage
AirLift115
Air-Bearing Lift Stage AirLift115
Design Features Unique Z stage design incorporates fully preloaded air bearings Less than or equal to ??2 arc sec roll, pitch and yaw over full travel Submicron closed-loop positioning Travel options from 50 to 150 mm Precision-ground ball-screw-drive eliminates the need for special counterbalance

Design Features

  • Unique Z stage design incorporates fully preloaded air bearings
  • Less than or equal to ??2 arc sec roll, pitch and yaw over full travel
  • Submicron closed-loop positioning
  • Travel options from 50 to 150 mm
  • Precision-ground ball-screw-drive eliminates the need for special counterbalance
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number AirLift115
Product Name Air-Bearing Lift Stage
Axis Configuration Z Axis Only
Z-Axis Travel 1.97 to 5.91 inch (50 to 150 mm)
Rated Speed 1.97 in/sec (3 m/min)
Carriage Load 33.08 lbs (15 kg)
Positioning Accuracy 1.00E-3 to 0.0060 inch/inch (1.00E-3 to 0.0060 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
Ball Slide Assembly - EA-1 - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 7.87 inch (0.0 to 200 mm)
Carriage Load 0.0 to 1102 lbs (0.0 to 500 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGSL-N-16-20-EA - Festo Corporation
Specs
Stroke or X-Axis Travel 0.7874 inch (20 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details