Aerotech, Inc. Cartesian Gantry System AGS15000

Description
Design Features Optimized design for precise contouring Velocity to 3 m/s and acceleration to 5 g High power brushless linear servomotors for smooth motion Travels up to 1.3 m X 1.3 m Customizable Z and theta axes for flexible configurations Noncontact linear encoders Configurable cable management system allows for integration of fiber lasers, cameras, air lines, etc. for multiple applications
Datasheet
Description
Design Features Optimized design for precise contouring Velocity to 3 m/s and acceleration to 5 g High power brushless linear servomotors for smooth motion Travels up to 1.3 m X 1.3 m Customizable Z and theta axes for flexible configurations Noncontact linear encoders Configurable cable management system allows for integration of fiber lasers, cameras, air lines, etc. for multiple applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartesian Gantry System - AGS15000 - Aerotech, Inc.
Pittsburgh, PA, USA
Cartesian Gantry System
AGS15000
Cartesian Gantry System AGS15000
Design Features Optimized design for precise contouring Velocity to 3 m/s and acceleration to 5 g High power brushless linear servomotors for smooth motion Travels up to 1.3 m X 1.3 m Customizable Z and theta axes for flexible configurations Noncontact linear encoders Configurable cable management system allows for integration of fiber lasers, cameras, air lines, etc. for multiple applications

Design Features

  • Optimized design for precise contouring
  • Velocity to 3 m/s and acceleration to 5 g
  • High power brushless linear servomotors for smooth motion
  • Travels up to 1.3 m X 1.3 m
  • Customizable Z and theta axes for flexible configurations
  • Noncontact linear encoders
  • Configurable cable management system allows for integration of fiber lasers, cameras, air lines, etc. for multiple applications
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number AGS15000
Product Name Cartesian Gantry System
Axis Configuration X-Y Open Frame
Stroke or X-Axis Travel 19.69 to 49.21 inch (500 to 1250 mm)
Y-Axis Travel 19.69 to 49.21 inch (500 to 1250 mm)
Rated Speed 118 in/sec (180 m/min)
Carriage Load 88.2 lbs (40 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Side Drive Positioning Stage - 3204SD-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGSL-N-12-20-P1A - Festo Corporation
Specs
Stroke or X-Axis Travel 0.7874 inch (20 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Motorized Device Aligner, Wide, XYZθxθyθz, 3 mm, 4°, M6 - 8095-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Device Type Multi-Axis Configuration
View Details