Aerotech, Inc. Cartesian Gantry System AGS10000

Description
Design Features High velocity to 3 m/s and high acceleration to 3 g High-power linear brushless servomotors Customizable Z and theta axes Noncontact linear encoders Optional machine base and risers
Datasheet
Description
Design Features High velocity to 3 m/s and high acceleration to 3 g High-power linear brushless servomotors Customizable Z and theta axes Noncontact linear encoders Optional machine base and risers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartesian Gantry System - AGS10000 - Aerotech, Inc.
Pittsburgh, PA, USA
Cartesian Gantry System
AGS10000
Cartesian Gantry System AGS10000
Design Features High velocity to 3 m/s and high acceleration to 3 g High-power linear brushless servomotors Customizable Z and theta axes Noncontact linear encoders Optional machine base and risers

Design Features

  • High velocity to 3 m/s and high acceleration to 3 g
  • High-power linear brushless servomotors
  • Customizable Z and theta axes
  • Noncontact linear encoders
  • Optional machine base and risers
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number AGS10000
Product Name Cartesian Gantry System
Axis Configuration X-Y Open Frame
Stroke or X-Axis Travel 19.69 to 39.37 inch (500 to 1000 mm)
Y-Axis Travel 19.69 to 39.37 inch (500 to 1000 mm)
Rated Speed 118 in/sec (180 m/min)
Carriage Load 55.12 lbs (25 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mini slide - DGSL-N-20-80-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 3.15 inch (80 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Piezo Nanopositioning System - P-750 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0039 to 0.0047 inch (0.1000 to 0.1200 mm)
Carriage Load 22.48 lbs (10.2 kg)
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details