Aerotech, Inc. Air-Bearing Direct-Drive XY Linear Stage ABL9000

Description
Design Features 450 mm wafer compatible Full preload on all axes Dual linear-motor-driven Y axes Travel to 1.2 meter by 1.2 meter Linear encoder or laser interferometer feedback Active yaw control
Datasheet
Description
Design Features 450 mm wafer compatible Full preload on all axes Dual linear-motor-driven Y axes Travel to 1.2 meter by 1.2 meter Linear encoder or laser interferometer feedback Active yaw control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air-Bearing Direct-Drive XY Linear Stage - ABL9000 - Aerotech, Inc.
Pittsburgh, PA, USA
Air-Bearing Direct-Drive XY Linear Stage
ABL9000
Air-Bearing Direct-Drive XY Linear Stage ABL9000
Design Features 450 mm wafer compatible Full preload on all axes Dual linear-motor-driven Y axes Travel to 1.2 meter by 1.2 meter Linear encoder or laser interferometer feedback Active yaw control

Design Features

  • 450 mm wafer compatible
  • Full preload on all axes
  • Dual linear-motor-driven Y axes
  • Travel to 1.2 meter by 1.2 meter
  • Linear encoder or laser interferometer feedback
  • Active yaw control
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number ABL9000
Product Name Air-Bearing Direct-Drive XY Linear Stage
Axis Configuration X-Y Open Frame
Stroke or X-Axis Travel 11.81 to 47.24 inch (300 to 1200 mm)
Y-Axis Travel 11.81 to 47.24 inch (300 to 1200 mm)
Rated Speed 19.69 in/sec (30 m/min)
Carriage Load 66.15 lbs (30 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Creep Linear Slide - D-5AC - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.01 to 4 inch (51.05 to 102 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGST-20-10-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
XYZ Linear Stage, Crossed-Roller, 12.7 mm, Y Pico, XZ Micro, Imperial - 9066-XYZ-NPN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details