ABL3600 -- AIR-BEARING DIRECT-DRIVE OPEN-FRAME LINEAR STAGE
Aerotech, Inc.
Air-Bearing Direct-Drive Open-Frame Linear Stage
ABL3600
Description
Design Features
Large clear aperture
Full preload on all axes
Dual linear-motor-driven X and Y axes
Noncontact linear encoder for high accuracy
Description
Design Features
Large clear aperture
Full preload on all axes
Dual linear-motor-driven X and Y axes
Noncontact linear encoder for high accuracy
Datasheet
Suppliers
Air-Bearing Direct-Drive Open-Frame Linear Stage
ABL3600
Design Features
Large clear aperture
Full preload on all axes
Dual linear-motor-driven X and Y axes
Noncontact linear encoder for high accuracy
Design Features
- Large clear aperture
- Full preload on all axes
- Dual linear-motor-driven X and Y axes
- Noncontact linear encoder for high accuracy
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Slides and Linear Stages |
|
Product Number
|
ABL3600 |
|
Product Name
|
Air-Bearing Direct-Drive Open-Frame Linear Stage |
|
Axis Configuration
|
X-Y Open Frame
|
|
Stroke or X-Axis Travel
|
9.84 inch (250 mm)
|
|
Y-Axis Travel
|
9.84 inch (250 mm)
|
|
Rated Speed
|
7.87 in/sec (12 m/min)
|
|
Carriage Load
|
66.15 lbs (30 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Axis Configuration
X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel
0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel
0.0 to 13.98 inch (0.0 to 355 mm)
View Details
NB Corporation of America
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load
13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load
56 to 110 lbs (25.4 to 49.89 kg)
View Details
Stroke or X-Axis Travel
1.18 inch (30 mm)
Rated Speed
19.69 in/sec (30 m/min)
Bearing Type
Ball/Roller Bearing
View Details