Aerotech, Inc. Air-Bearing Direct-Drive Linear Stage ABL1500WB

Description
Design Features Wide base for large offset loads 450 mm wafer compatible Powerful dual linear motor drive Designed for high-performance scanning and inspection Active air preload on all air-bearing surfaces Linear encoder feedback provides sub-nanometer resolution High stiffness for heavy loads and excellent geometric performance Four models with travels from 200 mm to 500 mm
Datasheet
Description
Design Features Wide base for large offset loads 450 mm wafer compatible Powerful dual linear motor drive Designed for high-performance scanning and inspection Active air preload on all air-bearing surfaces Linear encoder feedback provides sub-nanometer resolution High stiffness for heavy loads and excellent geometric performance Four models with travels from 200 mm to 500 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air-Bearing Direct-Drive Linear Stage - ABL1500WB - Aerotech, Inc.
Pittsburgh, PA, USA
Air-Bearing Direct-Drive Linear Stage
ABL1500WB
Air-Bearing Direct-Drive Linear Stage ABL1500WB
Design Features Wide base for large offset loads 450 mm wafer compatible Powerful dual linear motor drive Designed for high-performance scanning and inspection Active air preload on all air-bearing surfaces Linear encoder feedback provides sub-nanometer resolution High stiffness for heavy loads and excellent geometric performance Four models with travels from 200 mm to 500 mm

Design Features

  • Wide base for large offset loads
  • 450 mm wafer compatible
  • Powerful dual linear motor drive
  • Designed for high-performance scanning and inspection
  • Active air preload on all air-bearing surfaces
  • Linear encoder feedback provides sub-nanometer resolution
  • High stiffness for heavy loads and excellent geometric performance
  • Four models with travels from 200 mm to 500 mm
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number ABL1500WB
Product Name Air-Bearing Direct-Drive Linear Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 7.87 to 19.69 inch (200 to 500 mm)
Y-Axis Travel 7.87 to 19.69 inch (200 to 500 mm)
Z-Axis Travel 7.87 to 19.69 inch (200 to 500 mm)
Rated Speed 78.74 in/sec (120 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2HD stacked platforms - CHARON2HD XY 0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0 to 18.7 inch (0.0 to 475 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Ball Slide Positioning Stage - 201P-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Mini slide - DGST-25-200-Y12A - Festo Corporation
Specs
Stroke or X-Axis Travel 7.87 inch (200 mm)
Rated Speed 19.69 in/sec (30 m/min)
Bearing Type Ball/Roller Bearing
View Details