Aerotech, Inc. Air-Bearing Direct-Drive Linear Stage ABL1500

Description
Design Features Designed for high-performance scanning and inspection 450 mm wafer compatible Active air preload on all air-bearing surfaces Linear encoder feedback provides subnanometer resolution High stiffness for heavy loads and excellent geometric performance Travel up to 500 mm
Datasheet
Description
Design Features Designed for high-performance scanning and inspection 450 mm wafer compatible Active air preload on all air-bearing surfaces Linear encoder feedback provides subnanometer resolution High stiffness for heavy loads and excellent geometric performance Travel up to 500 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air-Bearing Direct-Drive Linear Stage - ABL1500 - Aerotech, Inc.
Pittsburgh, PA, USA
Air-Bearing Direct-Drive Linear Stage
ABL1500
Air-Bearing Direct-Drive Linear Stage ABL1500
Design Features Designed for high-performance scanning and inspection 450 mm wafer compatible Active air preload on all air-bearing surfaces Linear encoder feedback provides subnanometer resolution High stiffness for heavy loads and excellent geometric performance Travel up to 500 mm

Design Features

  • Designed for high-performance scanning and inspection
  • 450 mm wafer compatible
  • Active air preload on all air-bearing surfaces
  • Linear encoder feedback provides subnanometer resolution
  • High stiffness for heavy loads and excellent geometric performance
  • Travel up to 500 mm
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number ABL1500
Product Name Air-Bearing Direct-Drive Linear Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 7.87 inch (50 to 200 mm)
Y-Axis Travel 1.97 to 7.87 inch (50 to 200 mm)
Rated Speed 78.74 in/sec (120 m/min)
Carriage Load 55.12 to 77.17 lbs (25 to 35 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Mini slide - DGSL-N-25-150-EA - Festo Corporation
Specs
Stroke or X-Axis Travel 5.91 inch (150 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Linear Stage - MPAS-B9068L-ALMO2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Direct Drive
View Details
Linear Motion - Slide Rail - ATG28S+690L - THK America, Inc.
Specs
Stroke or X-Axis Travel 14.15 inch (360 mm)
View Details