Aerotech, Inc. Air-Bearing Direct-Drive Linear Stage ABL1500-B

Description
Design Features Integral bellows protect the drive and bearing system from contamination Designed for high-performance scanning and inspection Air-on-air preload on all air-bearing surfaces Linear encoder feedback provides nanometer-level High stiffness for heavy loads and excellent Travel up to 500 mm
Datasheet
Description
Design Features Integral bellows protect the drive and bearing system from contamination Designed for high-performance scanning and inspection Air-on-air preload on all air-bearing surfaces Linear encoder feedback provides nanometer-level High stiffness for heavy loads and excellent Travel up to 500 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air-Bearing Direct-Drive Linear Stage - ABL1500-B - Aerotech, Inc.
Pittsburgh, PA, USA
Air-Bearing Direct-Drive Linear Stage
ABL1500-B
Air-Bearing Direct-Drive Linear Stage ABL1500-B
Design Features Integral bellows protect the drive and bearing system from contamination Designed for high-performance scanning and inspection Air-on-air preload on all air-bearing surfaces Linear encoder feedback provides nanometer-level High stiffness for heavy loads and excellent Travel up to 500 mm

Design Features

  • Integral bellows protect the drive and bearing system from contamination
  • Designed for high-performance scanning and inspection
  • Air-on-air preload on all air-bearing surfaces
  • Linear encoder feedback provides nanometer-level
  • High stiffness for heavy loads and excellent
  • Travel up to 500 mm
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number ABL1500-B
Product Name Air-Bearing Direct-Drive Linear Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 7.87 inch (50 to 200 mm)
Rated Speed 78.74 in/sec (120 m/min)
Carriage Load 55.12 to 77.17 lbs (25 to 35 kg)
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2HD stacked platforms - CHARON2HD XYZ3TM+0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 475 inch (0.0 to 12065 mm)
Y-Axis Travel 0.0 to 410 inch (0.0 to 10414 mm)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Ball Slide Positioning Stage - 3203MM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Mini slide - DGSL-N-20-30-EA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.18 inch (30 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details