Aerotech, Inc. Air-Bearing Gantry System ABG10000

Description
Design Features Air bearings for ultra-smooth motion All axes are fully preloaded Dual linear-motor-driven lower axis Travel to 1 m x 1 m Options include Z axis, vibration isolation, machine base and control enclosure
Datasheet
Description
Design Features Air bearings for ultra-smooth motion All axes are fully preloaded Dual linear-motor-driven lower axis Travel to 1 m x 1 m Options include Z axis, vibration isolation, machine base and control enclosure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air-Bearing Gantry System - ABG10000 - Aerotech, Inc.
Pittsburgh, PA, USA
Air-Bearing Gantry System
ABG10000
Air-Bearing Gantry System ABG10000
Design Features Air bearings for ultra-smooth motion All axes are fully preloaded Dual linear-motor-driven lower axis Travel to 1 m x 1 m Options include Z axis, vibration isolation, machine base and control enclosure

Design Features

  • Air bearings for ultra-smooth motion
  • All axes are fully preloaded
  • Dual linear-motor-driven lower axis
  • Travel to 1 m x 1 m
  • Options include Z axis, vibration isolation, machine base and control enclosure
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number ABG10000
Product Name Air-Bearing Gantry System
Axis Configuration X-Y Open Frame
Stroke or X-Axis Travel 9.84 to 39.37 inch (250 to 1000 mm)
Y-Axis Travel 9.84 to 39.37 inch (250 to 1000 mm)
Rated Speed 39.37 in/sec (60 m/min)
Carriage Load 19.84 to 185 lbs (9 to 84 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 101MM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGSL-25-150-P1A - Festo Corporation
Specs
Stroke or X-Axis Travel 5.91 inch (150 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Lab Jack, 44.5 mm Travel, 4.375 x 6.5 in. Platform, 200 lb., 1/4-20 and M6 - 271 - Newport MKS
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 1.75 inch (44.5 mm)
View Details