Aerotech, Inc. PlanarHDX Two Axis, Silicon Carbide, Planar Air-Bearing Stage 600-600

Description
Design Features Advanced silicon-carbide structure for high-dynamics and ultra-precise motion performance Speeds to 1.5 m/s and accelerations to 5 g Proprietary reaction-mass design enables fast turnaround and move-and-settle times Active and passive isolation system options Encoder or laser interferometer feedback Linear motors with improved thermal management Advanced control solutions offer enhanced throughput Aerotech’s long history of supplying ultra-precise positioning systems in high-technology fields such as semiconductor manufacturing has enabled ongoing development and improvement of key motion technologies. By building upon these technologies, Aerotech has developed the PlanarHDX, the most advanced commercially available planar air-bearing platform on the market. Designed using an FEA-optimized silicon carbide structure and optimized air-bearing compensation techniques, the PlanarHDX provides the highest possible dynamic performance while maintaining unparalleled geometric characteristics and positioning accuracy.
Datasheet
Description
Design Features Advanced silicon-carbide structure for high-dynamics and ultra-precise motion performance Speeds to 1.5 m/s and accelerations to 5 g Proprietary reaction-mass design enables fast turnaround and move-and-settle times Active and passive isolation system options Encoder or laser interferometer feedback Linear motors with improved thermal management Advanced control solutions offer enhanced throughput Aerotech’s long history of supplying ultra-precise positioning systems in high-technology fields such as semiconductor manufacturing has enabled ongoing development and improvement of key motion technologies. By building upon these technologies, Aerotech has developed the PlanarHDX, the most advanced commercially available planar air-bearing platform on the market. Designed using an FEA-optimized silicon carbide structure and optimized air-bearing compensation techniques, the PlanarHDX provides the highest possible dynamic performance while maintaining unparalleled geometric characteristics and positioning accuracy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PlanarHDX Two Axis, Silicon Carbide, Planar Air-Bearing Stage - 600-600 - Aerotech, Inc.
Pittsburgh, PA, USA
PlanarHDX Two Axis, Silicon Carbide, Planar Air-Bearing Stage
600-600
PlanarHDX Two Axis, Silicon Carbide, Planar Air-Bearing Stage 600-600
Design Features Advanced silicon-carbide structure for high-dynamics and ultra-precise motion performance Speeds to 1.5 m/s and accelerations to 5 g Proprietary reaction-mass design enables fast turnaround and move-and-settle times Active and passive isolation system options Encoder or laser interferometer feedback Linear motors with improved thermal management Advanced control solutions offer enhanced throughput Aerotech’s long history of supplying ultra-precise positioning systems in high-technology fields such as semiconductor manufacturing has enabled ongoing development and improvement of key motion technologies. By building upon these technologies, Aerotech has developed the PlanarHDX, the most advanced commercially available planar air-bearing platform on the market. Designed using an FEA-optimized silicon carbide structure and optimized air-bearing compensation techniques, the PlanarHDX provides the highest possible dynamic performance while maintaining unparalleled geometric characteristics and positioning accuracy.

Design Features

  • Advanced silicon-carbide structure for high-dynamics and ultra-precise motion performance
  • Speeds to 1.5 m/s and accelerations to 5 g
  • Proprietary reaction-mass design enables fast turnaround and move-and-settle times
  • Active and passive isolation system options
  • Encoder or laser interferometer feedback
  • Linear motors with improved thermal management
  • Advanced control solutions offer enhanced throughput

Aerotech’s long history of supplying ultra-precise positioning systems in high-technology fields such as semiconductor manufacturing has enabled ongoing development and improvement of key motion technologies. By building upon these technologies, Aerotech has developed the PlanarHDX, the most advanced commercially available planar air-bearing platform on the market. Designed using an FEA-optimized silicon carbide structure and optimized air-bearing compensation techniques, the PlanarHDX provides the highest possible dynamic performance while maintaining unparalleled geometric characteristics and positioning accuracy.

Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number 600-600
Product Name PlanarHDX Two Axis, Silicon Carbide, Planar Air-Bearing Stage
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 23.62 inch (600 mm)
Y-Axis Travel 23.62 inch (600 mm)
Rated Speed 39.37 to 59.06 in/sec (60 to 90 m/min)
Carriage Load 44.1 lbs (20 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - MPMA-ABDE4A0D0-S2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Stroke or X-Axis Travel 17.32 inch (440 mm)
Y-Axis Travel 0.0 inch (0.0 mm)
Z-Axis Travel 11.81 inch (300 mm)
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
XY Linear Stage, Dovetail, Peg-Joining, 0.5 in., 8-32 and 1/4-20 - 460PD-XY - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Dovetail Slide
View Details
CHARON2HD stacked platforms - CHARON2HD XYZ3TM+0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 475 inch (0.0 to 12065 mm)
Y-Axis Travel 0.0 to 410 inch (0.0 to 10414 mm)
View Details