Aerotech, Inc. PlanarHDX Two Axis, Silicon Carbide, Planar Air-Bearing Stage 450-450

Description
Design Features Advanced silicon-carbide structure for high-dynamics and ultra-precise motion performance Speeds to 1.5 m/s and accelerations to 5 g Proprietary reaction-mass design enables fast turnaround and move-and-settle times Active and passive isolation system options Encoder or laser interferometer feedback Linear motors with improved thermal management Advanced control solutions offer enhanced throughput Aerotech’s long history of supplying ultra-precise positioning systems in high-technology fields such as semiconductor manufacturing has enabled ongoing development and improvement of key motion technologies. By building upon these technologies, Aerotech has developed the PlanarHDX, the most advanced commercially available planar air-bearing platform on the market. Designed using an FEA-optimized silicon carbide structure and optimized air-bearing compensation techniques, the PlanarHDX provides the highest possible dynamic performance while maintaining unparalleled geometric characteristics and positioning accuracy.
Datasheet
Description
Design Features Advanced silicon-carbide structure for high-dynamics and ultra-precise motion performance Speeds to 1.5 m/s and accelerations to 5 g Proprietary reaction-mass design enables fast turnaround and move-and-settle times Active and passive isolation system options Encoder or laser interferometer feedback Linear motors with improved thermal management Advanced control solutions offer enhanced throughput Aerotech’s long history of supplying ultra-precise positioning systems in high-technology fields such as semiconductor manufacturing has enabled ongoing development and improvement of key motion technologies. By building upon these technologies, Aerotech has developed the PlanarHDX, the most advanced commercially available planar air-bearing platform on the market. Designed using an FEA-optimized silicon carbide structure and optimized air-bearing compensation techniques, the PlanarHDX provides the highest possible dynamic performance while maintaining unparalleled geometric characteristics and positioning accuracy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PlanarHDX Two Axis, Silicon Carbide, Planar Air-Bearing Stage - 450-450 - Aerotech, Inc.
Pittsburgh, PA, USA
PlanarHDX Two Axis, Silicon Carbide, Planar Air-Bearing Stage
450-450
PlanarHDX Two Axis, Silicon Carbide, Planar Air-Bearing Stage 450-450
Design Features Advanced silicon-carbide structure for high-dynamics and ultra-precise motion performance Speeds to 1.5 m/s and accelerations to 5 g Proprietary reaction-mass design enables fast turnaround and move-and-settle times Active and passive isolation system options Encoder or laser interferometer feedback Linear motors with improved thermal management Advanced control solutions offer enhanced throughput Aerotech’s long history of supplying ultra-precise positioning systems in high-technology fields such as semiconductor manufacturing has enabled ongoing development and improvement of key motion technologies. By building upon these technologies, Aerotech has developed the PlanarHDX, the most advanced commercially available planar air-bearing platform on the market. Designed using an FEA-optimized silicon carbide structure and optimized air-bearing compensation techniques, the PlanarHDX provides the highest possible dynamic performance while maintaining unparalleled geometric characteristics and positioning accuracy.

Design Features

  • Advanced silicon-carbide structure for high-dynamics and ultra-precise motion performance
  • Speeds to 1.5 m/s and accelerations to 5 g
  • Proprietary reaction-mass design enables fast turnaround and move-and-settle times
  • Active and passive isolation system options
  • Encoder or laser interferometer feedback
  • Linear motors with improved thermal management
  • Advanced control solutions offer enhanced throughput

Aerotech’s long history of supplying ultra-precise positioning systems in high-technology fields such as semiconductor manufacturing has enabled ongoing development and improvement of key motion technologies. By building upon these technologies, Aerotech has developed the PlanarHDX, the most advanced commercially available planar air-bearing platform on the market. Designed using an FEA-optimized silicon carbide structure and optimized air-bearing compensation techniques, the PlanarHDX provides the highest possible dynamic performance while maintaining unparalleled geometric characteristics and positioning accuracy.

Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number 450-450
Product Name PlanarHDX Two Axis, Silicon Carbide, Planar Air-Bearing Stage
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 17.72 inch (450 mm)
Y-Axis Travel 17.72 inch (450 mm)
Rated Speed 39.37 to 59.06 in/sec (60 to 90 m/min)
Carriage Load 44.1 lbs (20 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 751P-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGSL-16-40-EA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
XYZ Linear Stage, Triple Divide, 1 in, XY Pico, Z Micro,8-32,1/4-20 - 9064-XYZ-PPN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details