AerosUSA Aeros Conduit ROHRflex Multi PA 6-L - 1-1/2" - 2" x 82' Coil - Fine Profile - Black FLEXA 0261.202.048

Description
This Aeros USA Inc. conduit ROHRflex PA 6-L 1 1/2" fine profile features a flexible, medium wall, is used for general purpose and is flame retardant, UV resistant, free of silicone, cadmium, halogen, resistant to acids, solvents, and oils. For more information on this product line, contact Lapp Tannehill today! MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : FLEXA 0261.202.048 AVAILABILITY : In Stock SERIES : ROHRflex MATERIAL : PA6 TRADE SIZE : 1-1/2" OD (IN) : 2.15 ID (IN) : 1.89 COLOR : Black NOMINAL WALL THICKNESS : 48 TEMPERATURE : -13°F to 221°F LENGTH (FT) : 82 ENVIRONMENTAL : UV resistant Halogen-free Oil-resistant Flame-retardant IP RATING : IP68
Description
This Aeros USA Inc. conduit ROHRflex PA 6-L 1 1/2" fine profile features a flexible, medium wall, is used for general purpose and is flame retardant, UV resistant, free of silicone, cadmium, halogen, resistant to acids, solvents, and oils. For more information on this product line, contact Lapp Tannehill today! MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : FLEXA 0261.202.048 AVAILABILITY : In Stock SERIES : ROHRflex MATERIAL : PA6 TRADE SIZE : 1-1/2" OD (IN) : 2.15 ID (IN) : 1.89 COLOR : Black NOMINAL WALL THICKNESS : 48 TEMPERATURE : -13°F to 221°F LENGTH (FT) : 82 ENVIRONMENTAL : UV resistant Halogen-free Oil-resistant Flame-retardant IP RATING : IP68

Suppliers

Company
Product
Description
Supplier Links
Aeros Conduit ROHRflex Multi PA 6-L - 1-1/2
Savage, MN, United States
Aeros Conduit ROHRflex Multi PA 6-L - 1-1/2" - 2" x 82' Coil - Fine Profile - Black
ARO0261.202.048
Aeros Conduit ROHRflex Multi PA 6-L - 1-1/2" - 2" x 82' Coil - Fine Profile - Black ARO0261.202.048
This Aeros USA Inc. conduit ROHRflex PA 6-L 1 1/2" fine profile features a flexible, medium wall, is used for general purpose and is flame retardant, UV resistant, free of silicone, cadmium, halogen, resistant to acids, solvents, and oils. For more information on this product line, contact Lapp Tannehill today! MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : FLEXA 0261.202.048 AVAILABILITY : In Stock SERIES : ROHRflex MATERIAL : PA6 TRADE SIZE : 1-1/2" OD (IN) : 2.15 ID (IN) : 1.89 COLOR : Black NOMINAL WALL THICKNESS : 48 TEMPERATURE : -13°F to 221°F LENGTH (FT) : 82 ENVIRONMENTAL : UV resistant Halogen-free Oil-resistant Flame-retardant IP RATING : IP68

This Aeros USA Inc. conduit ROHRflex PA 6-L 1 1/2" fine profile features a flexible, medium wall, is used for general purpose and is flame retardant, UV resistant, free of silicone, cadmium, halogen, resistant to acids, solvents, and oils. For more information on this product line, contact Lapp Tannehill today!


MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : FLEXA 0261.202.048 AVAILABILITY : In Stock SERIES : ROHRflex MATERIAL : PA6 TRADE SIZE : 1-1/2" OD (IN) : 2.15 ID (IN) : 1.89 COLOR : Black NOMINAL WALL THICKNESS : 48 TEMPERATURE : -13°F to 221°F LENGTH (FT) : 82 ENVIRONMENTAL : UV resistant Halogen-free Oil-resistant Flame-retardant IP RATING : IP68

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Conduit
Product Number ARO0261.202.048
Product Name Aeros Conduit ROHRflex Multi PA 6-L - 1-1/2" - 2" x 82' Coil - Fine Profile - Black
Material PA6
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 2149582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Type ALT - Liquidtight Flexible Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Flexibility Flexible
Size 0.7500 inch (19.05 mm)
View Details
Cable Conduit - 2500180-4 - TE Connectivity
Specs
Size 0.7400 inch (18.8 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details