AerosUSA Aeros Conduit ROHRflex Multi PA 6 - 3" x 32' Coil - Black FLEXA 0206.202.070

Description
This Aeros USA Inc. flexible jumbo conduit ROHRflex Multi PA 6 3" features a medium wall and is flame retardant, UV resistant, free of silicone, cadmium, halogen, resistant to acids, solvents, oils. For more information on this product line, contact Lapp Tannehill today! MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : FLEXA 0206.202.070 AVAILABILITY : In Stock SERIES : ROHRflex MATERIAL : PA6 TRADE SIZE : 3" OD (IN) : 3.12 ID (IN) : 2.62 COLOR : Black NOMINAL WALL THICKNESS : 70 TEMPERATURE : -40°F to 239°F LENGTH (FT) : 32 ENVIRONMENTAL : UV resistant Halogen-free Oil-resistant Flame-retardant IP RATING : IP68
Description
This Aeros USA Inc. flexible jumbo conduit ROHRflex Multi PA 6 3" features a medium wall and is flame retardant, UV resistant, free of silicone, cadmium, halogen, resistant to acids, solvents, oils. For more information on this product line, contact Lapp Tannehill today! MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : FLEXA 0206.202.070 AVAILABILITY : In Stock SERIES : ROHRflex MATERIAL : PA6 TRADE SIZE : 3" OD (IN) : 3.12 ID (IN) : 2.62 COLOR : Black NOMINAL WALL THICKNESS : 70 TEMPERATURE : -40°F to 239°F LENGTH (FT) : 32 ENVIRONMENTAL : UV resistant Halogen-free Oil-resistant Flame-retardant IP RATING : IP68

Suppliers

Company
Product
Description
Supplier Links
Aeros Conduit ROHRflex Multi PA 6 - 3
Savage, MN, United States
Aeros Conduit ROHRflex Multi PA 6 - 3" x 32' Coil - Black
ARO0206.202.070
Aeros Conduit ROHRflex Multi PA 6 - 3" x 32' Coil - Black ARO0206.202.070
This Aeros USA Inc. flexible jumbo conduit ROHRflex Multi PA 6 3" features a medium wall and is flame retardant, UV resistant, free of silicone, cadmium, halogen, resistant to acids, solvents, oils. For more information on this product line, contact Lapp Tannehill today! MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : FLEXA 0206.202.070 AVAILABILITY : In Stock SERIES : ROHRflex MATERIAL : PA6 TRADE SIZE : 3" OD (IN) : 3.12 ID (IN) : 2.62 COLOR : Black NOMINAL WALL THICKNESS : 70 TEMPERATURE : -40°F to 239°F LENGTH (FT) : 32 ENVIRONMENTAL : UV resistant Halogen-free Oil-resistant Flame-retardant IP RATING : IP68

This Aeros USA Inc. flexible jumbo conduit ROHRflex Multi PA 6 3" features a medium wall and is flame retardant, UV resistant, free of silicone, cadmium, halogen, resistant to acids, solvents, oils. For more information on this product line, contact Lapp Tannehill today!


MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : FLEXA 0206.202.070 AVAILABILITY : In Stock SERIES : ROHRflex MATERIAL : PA6 TRADE SIZE : 3" OD (IN) : 3.12 ID (IN) : 2.62 COLOR : Black NOMINAL WALL THICKNESS : 70 TEMPERATURE : -40°F to 239°F LENGTH (FT) : 32 ENVIRONMENTAL : UV resistant Halogen-free Oil-resistant Flame-retardant IP RATING : IP68

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Conduit
Product Number ARO0206.202.070
Product Name Aeros Conduit ROHRflex Multi PA 6 - 3" x 32' Coil - Black
Material PA6
Unlock Full Specs
to access all available technical data

Similar Products

Type AT - Flexible Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 2 inch (50.8 mm)
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Cable Conduit - 3-2500180-0 - TE Connectivity
Specs
Size 1.12 inch (28.45 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details