AerosUSA Aeros USA Conduit Connector Kit - 2" 45° Angle Black Polyamide - RQB45 5020.017.210

Description
45° angle body 2 inch conduit connector fitting from Aeros USA, Inc. sold in a complete kit with a sealing washer and locknut. Not seeing the right size? Contact Lapp Tannehill today and one of our helpful sales representatives will find the right product for your application. AVAILABILITY : In Stock PRODUCT TYPES : Complete Kit SERIES : RQB45 THREAD TYPE : NPT THREAD SIZE : 2 COLOR : Black TEMPERATURE : -40°F to +239°F (-40°C to +115°C) IP RATING : IP68 IP69K MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : 5020.017.210
Description
45° angle body 2 inch conduit connector fitting from Aeros USA, Inc. sold in a complete kit with a sealing washer and locknut. Not seeing the right size? Contact Lapp Tannehill today and one of our helpful sales representatives will find the right product for your application. AVAILABILITY : In Stock PRODUCT TYPES : Complete Kit SERIES : RQB45 THREAD TYPE : NPT THREAD SIZE : 2 COLOR : Black TEMPERATURE : -40°F to +239°F (-40°C to +115°C) IP RATING : IP68 IP69K MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : 5020.017.210

Suppliers

Company
Product
Description
Supplier Links
Aeros USA Conduit Connector Kit - 2
Savage, MN, United States
Aeros USA Conduit Connector Kit - 2" 45° Angle Black Polyamide - RQB45
TPO5020.017.210-SWLN
Aeros USA Conduit Connector Kit - 2" 45° Angle Black Polyamide - RQB45 TPO5020.017.210-SWLN
45° angle body 2 inch conduit connector fitting from Aeros USA, Inc. sold in a complete kit with a sealing washer and locknut. Not seeing the right size? Contact Lapp Tannehill today and one of our helpful sales representatives will find the right product for your application. AVAILABILITY : In Stock PRODUCT TYPES : Complete Kit SERIES : RQB45 THREAD TYPE : NPT THREAD SIZE : 2 COLOR : Black TEMPERATURE : -40°F to +239°F (-40°C to +115°C) IP RATING : IP68 IP69K MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : 5020.017.210

45° angle body 2 inch conduit connector fitting from Aeros USA, Inc. sold in a complete kit with a sealing washer and locknut. Not seeing the right size? Contact Lapp Tannehill today and one of our helpful sales representatives will find the right product for your application.


AVAILABILITY : In Stock PRODUCT TYPES : Complete Kit SERIES : RQB45 THREAD TYPE : NPT THREAD SIZE : 2 COLOR : Black TEMPERATURE : -40°F to +239°F (-40°C to +115°C) IP RATING : IP68 IP69K MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : 5020.017.210

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number TPO5020.017.210-SWLN
Product Name Aeros USA Conduit Connector Kit - 2" 45° Angle Black Polyamide - RQB45
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1287-SCT-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
3 suppliers