AERO Manufacturing Company MTSB Series, Maple NSF Listed Worktable with 4"" Backsplash on Three Sides MTSB-3672

Description
Material Top 1 3/4" thick laminated hard maple block with 4" risers with NSF covered corners. Shelf 18 gauge 430 series stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet. Design Features Undershelf is the largest in the industry. Undershelf is fully adjustable and flexible in design. Easily assembled.
Description
Material Top 1 3/4" thick laminated hard maple block with 4" risers with NSF covered corners. Shelf 18 gauge 430 series stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet. Design Features Undershelf is the largest in the industry. Undershelf is fully adjustable and flexible in design. Easily assembled.

Suppliers

Company
Product
Description
Supplier Links
MTSB Series, Maple NSF Listed Worktable with 4"" Backsplash on Three Sides - MTSB-3672 - AERO Manufacturing Company
Clifton, NJ, USA
MTSB Series, Maple NSF Listed Worktable with 4"" Backsplash on Three Sides
MTSB-3672
MTSB Series, Maple NSF Listed Worktable with 4"" Backsplash on Three Sides MTSB-3672
Material Top 1 3/4" thick laminated hard maple block with 4" risers with NSF covered corners. Shelf 18 gauge 430 series stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet. Design Features Undershelf is the largest in the industry. Undershelf is fully adjustable and flexible in design. Easily assembled.

Material

Top

1 3/4" thick laminated hard maple block with 4" risers with NSF covered corners.

Shelf

18 gauge 430 series stainless steel.

Legs

1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet.

Design Features

Undershelf is the largest in the industry.

Undershelf is fully adjustable and flexible in design.

Easily assembled.

Supplier's Site

Technical Specifications

  AERO Manufacturing Company
Product Category Workbenches and Workstations (Industrial)
Product Number MTSB-3672
Product Name MTSB Series, Maple NSF Listed Worktable with 4"" Backsplash on Three Sides
Type Prep Table
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 9097097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench shelf
Length 70.9 inch (1800 mm)
Width 27.6 inch (700.00 mm)
View Details
Classroom Demonstration Workstation - TeachAide™ ACTA32 - AirClean Systems
Specs
Type Cleanroom; Classroom
Length 25.0 inch (635 mm)
Width 32.0 inch (812.80 mm)
View Details
Physiological Cell Culture Workstations -  - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 1.9 inch (49.30 mm)
View Details
ESD Workshop / ESD Table - fixed-1890-28509 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details