AERO Manufacturing Company MTSB Series, Maple NSF Listed Worktable with 4"" Backsplash on Three Sides MTSB-3084

Description
Material Top 1 3/4" thick laminated hard maple block with 4" risers with NSF covered corners. Shelf 18 gauge 430 series stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet. Design Features Undershelf is the largest in the industry. Undershelf is fully adjustable and flexible in design. Easily assembled.
Description
Material Top 1 3/4" thick laminated hard maple block with 4" risers with NSF covered corners. Shelf 18 gauge 430 series stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet. Design Features Undershelf is the largest in the industry. Undershelf is fully adjustable and flexible in design. Easily assembled.

Suppliers

Company
Product
Description
Supplier Links
MTSB Series, Maple NSF Listed Worktable with 4"" Backsplash on Three Sides - MTSB-3084 - AERO Manufacturing Company
Clifton, NJ, USA
MTSB Series, Maple NSF Listed Worktable with 4"" Backsplash on Three Sides
MTSB-3084
MTSB Series, Maple NSF Listed Worktable with 4"" Backsplash on Three Sides MTSB-3084
Material Top 1 3/4" thick laminated hard maple block with 4" risers with NSF covered corners. Shelf 18 gauge 430 series stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet. Design Features Undershelf is the largest in the industry. Undershelf is fully adjustable and flexible in design. Easily assembled.

Material

Top

1 3/4" thick laminated hard maple block with 4" risers with NSF covered corners.

Shelf

18 gauge 430 series stainless steel.

Legs

1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet.

Design Features

Undershelf is the largest in the industry.

Undershelf is fully adjustable and flexible in design.

Easily assembled.

Supplier's Site

Technical Specifications

  AERO Manufacturing Company
Product Category Workbenches and Workstations (Industrial)
Product Number MTSB-3084
Product Name MTSB Series, Maple NSF Listed Worktable with 4"" Backsplash on Three Sides
Type Prep Table
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 1357336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 59.1 inch (1500 mm)
Width 27.6 inch (700.00 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
Elevatek Workstation Cantilever (Stationary), Manual, Resistant PVC Plastic Laminated (72
Specs
Length 30.0 inch (762 mm)
Width 72.0 inch (1828.80 mm)
Height 77.0 to 93.0 inch (1956 to 2362 mm)
View Details
ESD Workshop / ESD Table - lifting-1890-28512 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details