RS Components, Ltd. Workbenches 2724075

Description
Bott 41004127.16V Workbench
Request a Quote
Description
Bott 41004127.16V Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 2724075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
2724075
Workbenches 2724075
Bott 41004127.16V Workbench

Bott 41004127.16V Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2724075
Product Name Workbenches
Length 35.4 inch (900 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Worktops - 1357360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Laminate bench top
Length 47.2 inch (1200 mm)
Width 29.5 inch (750.00 mm)
View Details
Workbenches - 9097097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench shelf
Length 70.9 inch (1800 mm)
Width 27.6 inch (700.00 mm)
View Details
Worktops - 2633599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 0.8 inch (20 mm)
Work Surface WoodLaminated; Beech Plywood
View Details
Workbenches - 2848946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 78.7 inch (2000 mm)
Height 29.5 inch (750 mm)
Work Surface Metal
View Details