AERO Manufacturing Company MTS Series, Maple NSF Listed Flat Top Worktable | Prep Table MTS-3696

Description
Material Top 1 3/4" thick laminated hard maple block Shelf 18 gauge 430 series stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet. Design Features Undershelf is the largest in the industry. Undershelf is fully adjustable and flexible in design. Easily assembled.
Description
Material Top 1 3/4" thick laminated hard maple block Shelf 18 gauge 430 series stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet. Design Features Undershelf is the largest in the industry. Undershelf is fully adjustable and flexible in design. Easily assembled.

Suppliers

Company
Product
Description
Supplier Links
MTS Series, Maple NSF Listed Flat Top Worktable | Prep Table - MTS-3696 - AERO Manufacturing Company
Clifton, NJ, USA
MTS Series, Maple NSF Listed Flat Top Worktable | Prep Table
MTS-3696
MTS Series, Maple NSF Listed Flat Top Worktable | Prep Table MTS-3696
Material Top 1 3/4" thick laminated hard maple block Shelf 18 gauge 430 series stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet. Design Features Undershelf is the largest in the industry. Undershelf is fully adjustable and flexible in design. Easily assembled.

Material

Top

1 3/4" thick laminated hard maple block

Shelf

18 gauge 430 series stainless steel.

Legs

1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet.

Design Features

Undershelf is the largest in the industry.

Undershelf is fully adjustable and flexible in design.

Easily assembled.

Supplier's Site

Technical Specifications

  AERO Manufacturing Company
Product Category Workbenches and Workstations (Industrial)
Product Number MTS-3696
Product Name MTS Series, Maple NSF Listed Flat Top Worktable | Prep Table
Type Prep Table
Unlock Full Specs
to access all available technical data

Similar Products

Anaerobic & Microaerophilic Workstation - Bugbox Mx - Baker
Specs
Type Cleanroom
Length 26.7 inch (679 mm)
Width 31.1 inch (790.00 mm)
View Details
ESD Workshop / ESD Table - fixed-1890-28509 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details
Workbenches - 660950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 59.1 inch (1500 mm)
Height 35.8 inch (910 mm)
Capacity 165 lbs (75 kg)
View Details