AERO Manufacturing Company MTGX Series, Maple NSF Listed Flat Top Worktable | Prep Table MTGX-2460

Description
Material Top 1 3/4" thick laminated hard maple block Crossbracing 1 5/8" O.D. 16 gauge 304 series stainless steel crossbracing, 1 5/8" I.D. aluminum castings at all leg intersections. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet. Design Features Undershelf is the largest in the industry. Undershelf is fully adjustable and flexible in design. Easily assembled.
Description
Material Top 1 3/4" thick laminated hard maple block Crossbracing 1 5/8" O.D. 16 gauge 304 series stainless steel crossbracing, 1 5/8" I.D. aluminum castings at all leg intersections. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet. Design Features Undershelf is the largest in the industry. Undershelf is fully adjustable and flexible in design. Easily assembled.

Suppliers

Company
Product
Description
Supplier Links
MTGX Series, Maple NSF Listed Flat Top Worktable | Prep Table - MTGX-2460 - AERO Manufacturing Company
Clifton, NJ, USA
MTGX Series, Maple NSF Listed Flat Top Worktable | Prep Table
MTGX-2460
MTGX Series, Maple NSF Listed Flat Top Worktable | Prep Table MTGX-2460
Material Top 1 3/4" thick laminated hard maple block Crossbracing 1 5/8" O.D. 16 gauge 304 series stainless steel crossbracing, 1 5/8" I.D. aluminum castings at all leg intersections. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet. Design Features Undershelf is the largest in the industry. Undershelf is fully adjustable and flexible in design. Easily assembled.

Material

Top

1 3/4" thick laminated hard maple block

Crossbracing

1 5/8" O.D. 16 gauge 304 series stainless steel crossbracing, 1 5/8" I.D. aluminum castings at all leg intersections.

Legs

1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet.

Design Features

Undershelf is the largest in the industry.

Undershelf is fully adjustable and flexible in design.

Easily assembled.

Supplier's Site

Technical Specifications

  AERO Manufacturing Company
Product Category Workbenches and Workstations (Industrial)
Product Number MTGX-2460
Product Name MTGX Series, Maple NSF Listed Flat Top Worktable | Prep Table
Type Prep Table
Unlock Full Specs
to access all available technical data

Similar Products

AC600 Series UPUV Class 1 Biological Safety Workstation - AC632UPUV - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details
Elevatek Workstation Cantilever (Stationary), Electric, Dissipative (60
Specs
Length 30.0 inch (762 mm)
Width 60.0 inch (1524.00 mm)
Height 74.0 to 90.0 inch (1880 to 2286 mm)
View Details
Workbenches - 1357333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 47.2 inch (1200 mm)
Width 27.6 inch (700.00 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details