AERO Manufacturing Company TSS Series, Stainless Steel NSF Listed Worktable with 2 3/4" backsplash 4TSS-3636

Description
Material Top 1 7/8" turn down on 3 sides. Rear has a 2 3/4" splash. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Four heavey gauge steel box channels on 36" and 42" tables for rigidity. Sound deadened between table top and channels. Shelf 18 gauge 430 series stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable impact resistant, plastic feet. Design Features Undershelf is the largest in the industry Undershelf is fully adjustable and flexible in design All tables are fully cartoned All tables are easily assembled
Description
Material Top 1 7/8" turn down on 3 sides. Rear has a 2 3/4" splash. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Four heavey gauge steel box channels on 36" and 42" tables for rigidity. Sound deadened between table top and channels. Shelf 18 gauge 430 series stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable impact resistant, plastic feet. Design Features Undershelf is the largest in the industry Undershelf is fully adjustable and flexible in design All tables are fully cartoned All tables are easily assembled

Suppliers

Company
Product
Description
Supplier Links
TSS Series, Stainless Steel NSF Listed Worktable with 2 3/4" backsplash - 4TSS-3636 - AERO Manufacturing Company
Clifton, NJ, USA
TSS Series, Stainless Steel NSF Listed Worktable with 2 3/4" backsplash
4TSS-3636
TSS Series, Stainless Steel NSF Listed Worktable with 2 3/4" backsplash 4TSS-3636
Material Top 1 7/8" turn down on 3 sides. Rear has a 2 3/4" splash. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Four heavey gauge steel box channels on 36" and 42" tables for rigidity. Sound deadened between table top and channels. Shelf 18 gauge 430 series stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable impact resistant, plastic feet. Design Features Undershelf is the largest in the industry Undershelf is fully adjustable and flexible in design All tables are fully cartoned All tables are easily assembled

Material

Top

1 7/8" turn down on 3 sides.

Rear has a 2 3/4" splash.

Two heavy gauge steel box channels on 24" tables for rigidity.

Three heavy gauge steel box channels on 30" tables for ridigity.

Four heavey gauge steel box channels on 36" and 42" tables for rigidity.

Sound deadened between table top and channels.

Shelf

18 gauge 430 series stainless steel.

Legs

1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable impact resistant, plastic feet.

Design Features

Undershelf is the largest in the industry

Undershelf is fully adjustable and flexible in design

All tables are fully cartoned

All tables are easily assembled

Supplier's Site

Technical Specifications

  AERO Manufacturing Company
Product Category Workbenches and Workstations (Industrial)
Product Number 4TSS-3636
Product Name TSS Series, Stainless Steel NSF Listed Worktable with 2 3/4" backsplash
Type Prep Table
Unlock Full Specs
to access all available technical data

Similar Products

Low Oxygen Culture System - OxyGenie - Baker
Specs
Type Cleanroom
Length 11.8 inch (300 mm)
Width 15.4 inch (391.16 mm)
View Details
ESD Workshop / ESD Table - lifting-1575-28511 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details
Workbenches - 2724072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 35.4 inch (900 mm)
Height 33.1 inch (840 mm)
Work Surface PaintedSteel; Steel
View Details