AERO Manufacturing Company TSO Series, Stainless Steel Cabinet Flat Top NSF Listed 4TSO-3084

Description
Material Top 2" turn down on 4 sides. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Body 18 gauge 430 series stainless steel. Shelf 18 gauge 430 series stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet.
Description
Material Top 2" turn down on 4 sides. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Body 18 gauge 430 series stainless steel. Shelf 18 gauge 430 series stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet.

Suppliers

Company
Product
Description
Supplier Links
TSO Series, Stainless Steel Cabinet Flat Top NSF Listed - 4TSO-3084 - AERO Manufacturing Company
Clifton, NJ, USA
TSO Series, Stainless Steel Cabinet Flat Top NSF Listed
4TSO-3084
TSO Series, Stainless Steel Cabinet Flat Top NSF Listed 4TSO-3084
Material Top 2" turn down on 4 sides. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Body 18 gauge 430 series stainless steel. Shelf 18 gauge 430 series stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet.

Material

Top

2" turn down on 4 sides.

Two heavy gauge steel box channels on 24" tables for rigidity.

Three heavy gauge steel box channels on 30" tables for ridigity.

Sound deadened between table top and channels.

Body

18 gauge 430 series stainless steel.

Shelf

18 gauge 430 series stainless steel.

Legs

1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet.

Supplier's Site

Technical Specifications

  AERO Manufacturing Company
Product Category Cabinets and Casework
Product Number 4TSO-3084
Product Name TSO Series, Stainless Steel Cabinet Flat Top NSF Listed
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Key Cabinets - 136170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 7.87 inch (200 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details