AERO Manufacturing Company TS Series, Stainless Steel NSF Listed Flat Top Worktable 4TS-2448

Description
Material Top 1 7/8" turn down on 4 sides. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Four heavey gauge steel box channels on 36" and 42" tables for rigidity. Sound deadened between table top and channels. Shelf 18 gauge stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series solid stainless steel tubing, complete with 1" adjustable impact resistant, plastic feet. Design Features Undershelf is the largest in the industry Undershelf is fully adjustable and flexible in design All tables are fully cartoned All tables are easily assembled
Description
Material Top 1 7/8" turn down on 4 sides. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Four heavey gauge steel box channels on 36" and 42" tables for rigidity. Sound deadened between table top and channels. Shelf 18 gauge stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series solid stainless steel tubing, complete with 1" adjustable impact resistant, plastic feet. Design Features Undershelf is the largest in the industry Undershelf is fully adjustable and flexible in design All tables are fully cartoned All tables are easily assembled

Suppliers

Company
Product
Description
Supplier Links
TS Series, Stainless Steel NSF Listed Flat Top Worktable - 4TS-2448 - AERO Manufacturing Company
Clifton, NJ, USA
TS Series, Stainless Steel NSF Listed Flat Top Worktable
4TS-2448
TS Series, Stainless Steel NSF Listed Flat Top Worktable 4TS-2448
Material Top 1 7/8" turn down on 4 sides. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Four heavey gauge steel box channels on 36" and 42" tables for rigidity. Sound deadened between table top and channels. Shelf 18 gauge stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series solid stainless steel tubing, complete with 1" adjustable impact resistant, plastic feet. Design Features Undershelf is the largest in the industry Undershelf is fully adjustable and flexible in design All tables are fully cartoned All tables are easily assembled

Material

Top

1 7/8" turn down on 4 sides.

Two heavy gauge steel box channels on 24" tables for rigidity.

Three heavy gauge steel box channels on 30" tables for ridigity.

Four heavey gauge steel box channels on 36" and 42" tables for rigidity.

Sound deadened between table top and channels.

Shelf

18 gauge stainless steel.

Legs

1 5/8" O.D. 16 gauge 304 series solid stainless steel tubing, complete with 1" adjustable impact resistant, plastic feet.

Design Features

Undershelf is the largest in the industry

Undershelf is fully adjustable and flexible in design

All tables are fully cartoned

All tables are easily assembled

Supplier's Site

Technical Specifications

  AERO Manufacturing Company
Product Category Workbenches and Workstations (Industrial)
Product Number 4TS-2448
Product Name TS Series, Stainless Steel NSF Listed Flat Top Worktable
Type Prep Table
Unlock Full Specs
to access all available technical data

Similar Products

Anaerobic Workstation - Concept 400 - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.4 mm)
Width 1.9 inch (49.30 mm)
View Details
ESD Workshop / ESD Table - fixed-1890-28509 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details
Workbenches - 440909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 29.5 inch (750 mm)
Width 70.9 inch (1800.00 mm)
Height 33.1 inch (840 mm)
View Details