Material
Top
1 7/8" turn down on 4 sides.
Two heavy gauge steel box channels on 24" tables for rigidity.
Three heavy gauge steel box channels on 30" tables for ridigity.
Four heavey gauge steel box channels on 36" and 42" tables for rigidity.
Sound deadened between table top and channels.
Crossbracing
1 5/8" O.D. 16 gauge galvanized steel crossbracing, 1 5/8" I.D. aluminum castings at all leg intersections.
Legs
1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet.
Design Features
Crossbracing is fully adjustable and flexible in design
All tables are fully cartoned
All tables are easily assembled
| AERO Manufacturing Company | |
|---|---|
| Product Category | Workbenches and Workstations (Industrial) |
| Product Number | 4TGX-2436 |
| Product Name | TGX Series, Stainless Steel NSF Listed Flat Top Worktable |
| Type | Prep Table |