AERO Manufacturing Company TGSOD Series, Stainless Steel Storage Cabinet with 2 3/4" Backsplash NSF Listed 4TGSOD-2472

Description
Material Top 2" turn down on 3 sides. Rear has a 2 3/4" splash. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Body 18 gauge galvanized steel. Doors 18 gauge galvanized steel with nylon roller bearing sheaves. Handles are integral. Shelf 18 gauge galvanized steel. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet.
Description
Material Top 2" turn down on 3 sides. Rear has a 2 3/4" splash. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Body 18 gauge galvanized steel. Doors 18 gauge galvanized steel with nylon roller bearing sheaves. Handles are integral. Shelf 18 gauge galvanized steel. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet.

Suppliers

Company
Product
Description
Supplier Links
TGSOD Series, Stainless Steel Storage Cabinet with 2 3/4" Backsplash NSF Listed - 4TGSOD-2472 - AERO Manufacturing Company
Clifton, NJ, USA
TGSOD Series, Stainless Steel Storage Cabinet with 2 3/4" Backsplash NSF Listed
4TGSOD-2472
TGSOD Series, Stainless Steel Storage Cabinet with 2 3/4" Backsplash NSF Listed 4TGSOD-2472
Material Top 2" turn down on 3 sides. Rear has a 2 3/4" splash. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Body 18 gauge galvanized steel. Doors 18 gauge galvanized steel with nylon roller bearing sheaves. Handles are integral. Shelf 18 gauge galvanized steel. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet.

Material

Top

2" turn down on 3 sides.

Rear has a 2 3/4" splash.

Two heavy gauge steel box channels on 24" tables for rigidity.

Three heavy gauge steel box channels on 30" tables for ridigity.

Sound deadened between table top and channels.

Body

18 gauge galvanized steel.

Doors

18 gauge galvanized steel with nylon roller bearing sheaves. Handles are integral.

Shelf

18 gauge galvanized steel.

Legs

1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet.

Supplier's Site

Technical Specifications

  AERO Manufacturing Company
Product Category Cabinets and Casework
Product Number 4TGSOD-2472
Product Name TGSOD Series, Stainless Steel Storage Cabinet with 2 3/4" Backsplash NSF Listed
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 14.17 inch (360 mm)
Width 12.99 inch (330 mm)
View Details
Bending tool storage - N5BAEG-4402L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details