AERO Manufacturing Company TGS Series, Stainless Steel NSF Listed Worktable with 2 3/4" backsplash 4TGS-24144

Description
Material Top 1 7/8" turn down on 3 sides. Rear has a 2 3/4" splash. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Four heavey gauge steel box channels on 36" and 42" tables for rigidity. Sound deadened between table top and channels. Shelf 18 gauge galvanized steel. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable impact resistant, plastic feet. Design Features Undershelf is the largest in the industry Undershelf is fully adjustable and flexible in design All tables are fully cartoned All tables are easily assembled
Description
Material Top 1 7/8" turn down on 3 sides. Rear has a 2 3/4" splash. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Four heavey gauge steel box channels on 36" and 42" tables for rigidity. Sound deadened between table top and channels. Shelf 18 gauge galvanized steel. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable impact resistant, plastic feet. Design Features Undershelf is the largest in the industry Undershelf is fully adjustable and flexible in design All tables are fully cartoned All tables are easily assembled

Suppliers

Company
Product
Description
Supplier Links
TGS Series, Stainless Steel NSF Listed Worktable with 2 3/4" backsplash - 4TGS-24144 - AERO Manufacturing Company
Clifton, NJ, USA
TGS Series, Stainless Steel NSF Listed Worktable with 2 3/4" backsplash
4TGS-24144
TGS Series, Stainless Steel NSF Listed Worktable with 2 3/4" backsplash 4TGS-24144
Material Top 1 7/8" turn down on 3 sides. Rear has a 2 3/4" splash. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Four heavey gauge steel box channels on 36" and 42" tables for rigidity. Sound deadened between table top and channels. Shelf 18 gauge galvanized steel. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable impact resistant, plastic feet. Design Features Undershelf is the largest in the industry Undershelf is fully adjustable and flexible in design All tables are fully cartoned All tables are easily assembled

Material

Top

1 7/8" turn down on 3 sides.

Rear has a 2 3/4" splash.

Two heavy gauge steel box channels on 24" tables for rigidity.

Three heavy gauge steel box channels on 30" tables for ridigity.

Four heavey gauge steel box channels on 36" and 42" tables for rigidity.

Sound deadened between table top and channels.

Shelf

18 gauge galvanized steel.

Legs

1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable impact resistant, plastic feet.

Design Features

Undershelf is the largest in the industry

Undershelf is fully adjustable and flexible in design

All tables are fully cartoned

All tables are easily assembled

Supplier's Site

Technical Specifications

  AERO Manufacturing Company
Product Category Workbenches and Workstations (Industrial)
Product Number 4TGS-24144
Product Name TGS Series, Stainless Steel NSF Listed Worktable with 2 3/4" backsplash
Type Prep Table
Unlock Full Specs
to access all available technical data

Similar Products

Anaerobic Workstation - Concept Dual Chamber 1000 - Baker
Specs
Type Cleanroom
Length 28.0 inch (711 mm)
Width 95.5 inch (2425.70 mm)
View Details
ESD Workshop / ESD Table - l-shaped-12060-28513 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
Workbenches - 2724050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 29.5 inch (750 mm)
Height 44.9 inch (1140 mm)
Work Surface PaintedSteel; Steel
View Details