RS Components, Ltd. Workbenches 1357210

Description
Treston 10049032P Workbench
Request a Quote
Description
Treston 10049032P Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 1357210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
1357210
Workbenches 1357210
Treston 10049032P Workbench

Treston 10049032P Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 1357210
Product Name Workbenches
Length 29.5 inch (750 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 440909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 29.5 inch (750 mm)
Width 70.9 inch (1800.00 mm)
Height 33.1 inch (840 mm)
View Details
Worktops - 1357360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Laminate bench top
Length 47.2 inch (1200 mm)
Width 29.5 inch (750.00 mm)
View Details
Workbenches - 660950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 59.1 inch (1500 mm)
Height 35.8 inch (910 mm)
Capacity 165 lbs (75 kg)
View Details
Workbenches - 1357343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 70.9 inch (1800 mm)
Width 35.4 inch (900.00 mm)
View Details